EN
  • EN
  • DE

S-80127CLMC-JIM-T2

Part No S-80127CLMC-JIM-T2
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 046592-S-80127CLMC-JIM-T2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-80127CLMC-JIM-T2 CAD Model

Description

The S-80127CLMC-JIM-T2 is a voltage detector IC manufactured by SII Semiconductor Corporation, part of the S-801 series. These are high-precision voltage detectors designed for low current consumption, making them ideal for portable and battery-powered applications. This specific model is available in a compact SOT-23-5 package.

Applications

  • Microcomputer Reset Circuits: Ensures a proper reset of a microcontroller during power-up or brown-out conditions.
  • Battery Checkers: Monitors battery voltage levels and provides an indication when the voltage falls below a critical threshold.
  • Power Failure Detection: Detects interruptions in the main power supply and initiates appropriate backup or shutdown procedures.
  • Memory Backup Circuits: Protects data stored in volatile memory by switching to a backup power source in the event of a power failure.
  • Portable Devices: Suitable for use in mobile phones, tablets, wearable devices, and other battery-operated electronics due to its low power consumption and small size.

Features

  • Ultra-Low Current Consumption: Minimizes battery drain with a typical current consumption of 0.8 μA.
  • High-Precision Detection Voltage: Offers accurate voltage monitoring with a precise detection threshold.
  • Hysteresis Characteristics: Includes built-in hysteresis to prevent oscillations and improve stability near the detection threshold.
  • Wide Operating Voltage Range: Operates reliably over a broad range of input voltages.
  • Small Package: Available in a compact SOT-23-5 package, saving valuable board space.
  • N-Channel Open Drain Output: Provides a flexible output configuration for interfacing with various circuits.

Benefits

  • Extended Battery Life: The ultra-low current consumption significantly extends the operating time of battery-powered devices.
  • Reliable Voltage Monitoring: The high-precision detection voltage ensures accurate and dependable voltage supervision.
  • Stable Operation: The hysteresis characteristics prevent unwanted oscillations and enhance system stability.
  • Space-Saving Design: The small SOT-23-5 package allows for compact and efficient circuit designs.
  • Simplified System Design: Requires minimal external components, reducing complexity and cost.
  • Improved System Reliability: Prevents system malfunctions caused by undervoltage conditions.

Additional Details

The S-80127CLMC-JIM-T2 has a detection voltage of 2.7V. Its low current consumption of typically 0.8 μA ensures minimal battery drain. The operating temperature range is -40°C to +85°C. The output is an N-channel open drain output, requiring a pull-up resistor. The inclusion of hysteresis further improves the stability and reliability of the voltage detection.

This voltage detector provides a robust and efficient solution for voltage monitoring and reset functions in a wide array of applications, especially where low power consumption and small size are critical requirements.

You May Also Be Interested in

Fuji Electric
Lowest to $6.5223
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
Lowest to $0.9794
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6006 $61.6066
26+ $4.5957 $119.4882
39+ $4.4525 $173.6475
54+ $4.3082 $232.6428
70+ $4.1649 $291.5430
93+ $3.7341 $347.2713
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,940 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess