EN
  • EN
  • DE

S-6416A42-M3T1U

Part No S-6416A42-M3T1U
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 307682-S-6416A42-M3T1U
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-6416A42-M3T1U CAD Model

Description

The S-6416A42-M3T1U is a voltage detector IC manufactured by SII Semiconductor Corporation. These devices are designed to monitor voltage levels and trigger actions, such as reset signals, when the voltage falls below a specified threshold.

Applications:

  • Microcontroller Reset Circuits: Ensures proper initialization of microcontrollers by holding them in a reset state until the supply voltage reaches a stable level.
  • Battery-Powered Devices: Monitors battery voltage and triggers low-power modes or shutdowns to prevent deep discharge and data loss.
  • Power Management Systems: Detects power failures and switches to backup power sources.
  • Data Protection: Protects data stored in memory devices during power outages.
  • Industrial Control Systems: Monitors power supply stability to prevent malfunctions and ensure safe operation.

Features:

  • High-Accuracy Voltage Detection: Precise monitoring of voltage levels.
  • Low Quiescent Current: Minimizes power consumption, extending battery life.
  • Hysteresis: Prevents oscillations near the threshold voltage.
  • Small Package Size: Allows for integration into compact applications.
  • Wide Operating Temperature Range: Operates reliably in a variety of environments.

Benefits:

  • Improved System Reliability: Prevents data corruption and system malfunctions caused by low voltage.
  • Extended Battery Life: Low power consumption maximizes operating time in battery-powered devices.
  • Simplified Circuit Design: Integrates voltage detection functionality into a single chip, reducing component count and board space.
  • Enhanced System Protection: Protects sensitive components from damage due to voltage fluctuations.
  • Cost-Effective Solution: Provides a reliable and efficient voltage monitoring solution.

Additional Details:

The S-6416A42-M3T1U likely includes a built-in delay circuit to prevent false resets due to transient voltage drops. The detection voltage is factory-set and can be customized for specific application requirements. Refer to the datasheet for detailed electrical specifications, including threshold voltage, hysteresis voltage, and operating current.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Lowest to $0.2529

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,379 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess