EN
  • EN
  • DE

R5520H001B-T1-F

Part No R5520H001B-T1-F
Manufacturer Ricoh
Catalog PMIC - Power Distribution Switches, Load Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 289216-R5520H001B-T1-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R5520H001B-T1-F CAD Model

Description

The R5520H001B-T1-F is a voltage detector IC manufactured by Ricoh. It is designed to monitor voltage levels and provide a reset signal when the voltage drops below a certain threshold. This function is crucial for ensuring the stable operation of microcontrollers and other sensitive electronic components, preventing data corruption and ensuring proper initialization during power-up or brownout conditions. The '-F' suffix often indicates lead-free compliance, making it suitable for environmentally conscious applications.

Applications:

  • Microcontroller Reset: Provides a reliable reset signal for microcontrollers during power-up, power-down, or undervoltage conditions.
  • Battery Monitoring: Monitors battery voltage in portable devices to prevent deep discharge and data corruption.
  • Power Management Systems: Integrates into power management systems to ensure stable voltage levels for various components.
  • Consumer Electronics: Used in consumer electronic devices for reliable voltage monitoring and reset functionality.
  • Industrial Control: Implemented in industrial control systems to ensure stable operation by monitoring voltage levels.

Features:

  • High-Precision Detection Voltage: Accurately detects voltage levels with minimal variation.
  • Low Current Consumption: Minimizes power consumption, extending battery life in portable devices.
  • Built-In Hysteresis: Prevents oscillation and ensures stable output during voltage transitions.
  • Small Package: Available in compact packages for space-saving designs.
  • Lead-Free: Compliant with RoHS standards for environmentally friendly applications.

Benefits:

  • Enhanced System Reliability: Prevents system malfunctions by providing a reset signal during undervoltage.
  • Extended Battery Life: Low power consumption leads to longer operation times for battery-powered devices.
  • Simplified Circuit Design: Integrated features reduce the need for external components, simplifying PCB layout.
  • Stable Operation: Hysteresis ensures stable and reliable performance by preventing false triggering.
  • Environmentally Friendly: Lead-free construction complies with environmental regulations.

The R5520H001B-T1-F is optimized for low power consumption and precise voltage detection. It includes hysteresis to prevent oscillations around the threshold voltage, ensuring a clean and stable reset signal. The small package size allows for easy integration into space-constrained applications. This voltage detector monitors the supply voltage and triggers a reset when the voltage drops below the specified threshold, protecting the microcontroller or other digital circuitry from operating with insufficient power. This ensures proper system initialization and prevents data corruption. The component contributes to the overall reliability and longevity of the electronic device by providing critical voltage monitoring and reset functionality.

You May Also Be Interested in

Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.5786 $63.4716
14+ $8.6810 $121.5340
21+ $8.4096 $176.6016
29+ $8.1381 $236.0049
37+ $7.8667 $291.0679
50+ $7.0524 $352.6200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess