EN
  • EN
  • DE

S-5716ACDL0-M3T1U

Part No S-5716ACDL0-M3T1U
Manufacturer SII Semiconductor Corporation
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH OMNIPOL SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer SII Semiconductor Corporation
Packaging Reel - TR
Status Active
Purpose Omnipolar Switch
Technology Hall Effect
Polarization Either
Sensing Range ±2.7mT Trip, ±2.2mT Release
Testing Conditions 25°C
Supply Voltage - Operating 2.7 V to 5.5 V
Current - Supply (Max) 8μA
Current - Output (Max) 2mA
Output Type Push-Pull
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SOT-23-3
Win Source Part Number 1093741-S-5716ACDL0-M3T1U
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-5716ACDL0-M3T1U CAD Model

Description

The SII Semiconductor Corporation S-5716ACDL0-M3T1U is a Hall Effect Omnipolar Switch with a sensing range of ±2.7mT trip and ±2.2mT release.

  • Sensor Type: Hall Effect Omnipolar Switch
  • Sensing Range: ±2.7mT trip and ±2.2mT release
  • Output Type: Push-pull
  • Operating Temperature: -40°C to 85°C
  • Package: SOT-23-3
  • Supply Voltage: 2.7 V to 5.5 V
  • Current Supply: 8μA
  • Maximum Output Current: 2mA
  • Popularity: Medium

You May Also Be Interested in

Texas Instruments
MAGNETIC SWITCH OMNIPOLAR TO92-3
Lowest to $0.3377
Diodes Incorporated
MAG SWITCH OMNIPOLAR SOT23 T&R
Lowest to $0.3942
Texas Instruments
MAGNETIC SWITCH UNIPOLAR
Need more? Email Us
UTC
SOT-23 Switches (Solid State) RoHS
Lowest to $0.0728
Micronas GmbH
MAGNETIC SWITCH LATCH TO92UA
Need more? Email Us
Infineon Technologies
MAG SWITCH IC HALL EFF SC59-3
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH OMNIPOLAR SOT23W
Lowest to $0.8732
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0671
Melexis Technologies NV
MAGNETIC SWITCH PROG TSOT3
Lowest to $6.8182

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.5003 $60.0360
285+ $0.4105 $116.9925
440+ $0.3977 $174.9880
605+ $0.3848 $232.8040
780+ $0.3721 $290.2380
1,040+ $0.3336 $346.9440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 409,624 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess