EN
  • EN
  • DE

S-3531AEFS-TB-01

Part No S-3531AEFS-TB-01
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 306687-S-3531AEFS-TB-01
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S-3531AEFS-TB-01 CAD Model

Description

The S-3531AEFS-TB-01 is a voltage detector IC manufactured by SII Semiconductor Corporation. It's designed to monitor voltage levels in a circuit and provide a reset signal or other indication when the voltage falls below a predetermined threshold. This is vital for maintaining the integrity and reliability of electronic systems, especially those relying on microcontrollers.

Applications

  • Microcontroller Reset Circuits: Ensures a proper reset of the microcontroller during power-up or when the voltage drops below a safe level.
  • Power Supply Monitoring: Detects undervoltage conditions in power supplies, triggering protective shutdowns or alarms.
  • Battery-Powered Devices: Prevents deep discharge of batteries by monitoring the voltage and shutting down the device before damage occurs.
  • Industrial Control Systems: Monitors critical voltage levels in industrial equipment, ensuring safe and reliable operation.
  • Automotive Electronics: Provides voltage monitoring for various systems in vehicles, enhancing safety and reliability.

Features

  • High-Accuracy Voltage Detection: Provides precise voltage monitoring for reliable system performance.
  • Low Current Consumption: Minimizes power drain, making it well-suited for battery-powered applications.
  • Built-in Hysteresis: Prevents output oscillation and ensures stable operation, even when the voltage fluctuates.
  • Small Package Size: Allows for compact designs and easy integration into various electronic devices.
  • Open-Drain Output: Provides flexibility in interfacing with different types of microcontrollers and other circuits.

Benefits

  • Improved System Reliability: Protects electronic devices from damage caused by voltage fluctuations and ensures stable operation.
  • Extended Battery Life: Prevents deep discharge of batteries, prolonging their usable life and reducing the need for frequent replacements.
  • Simplified Circuit Design: Reduces the number of external components needed for voltage monitoring, simplifying the overall design process.
  • Faster Development Time: Offers a readily available solution for voltage detection and reset functionality, speeding up the development cycle.
  • Enhanced Safety: Ensures safe operation by detecting and responding to voltage anomalies, preventing potential hazards.

Additional Details

The S-3531AEFS-TB-01 typically comes in a compact SOT-25 package. The precise detection voltage can be found in the official datasheet from SII Semiconductor Corporation. This IC operates effectively over a wide temperature range, usually -40°C to +85°C. Due to the open-drain output, a pull-up resistor is required for proper operation. It's a cost-effective solution for maintaining voltage stability in many electronic systems. Consult the datasheet to confirm the specific parameters for the best circuit implementation. The -TB-01 suffix may indicate a specific tape and reel packaging configuration, but this should be confirmed from the manufacturer's documentation.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.6537
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
SII Semiconductor Corporation
Lowest to $7.7119
AMCC
Lowest to $3.2617

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6255 $59.4225
230+ $0.5133 $118.0590
350+ $0.4973 $174.0550
480+ $0.4813 $231.0240
625+ $0.4652 $290.7500
835+ $0.4171 $348.2785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess