EN
  • EN
  • DE

S-35190A-T8T1G

Part No S-35190A-T8T1G
Manufacturer SII Semiconductor Corporation
Catalog Clock/Timing - Real Time Clocks
Description Real Time Clock Serial Clock/Calendar/Alarm/Battery Backup/Interrupt 8-Pin TSSOP T/R / IC RTC CLK/CALENDAR SER 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer SII Semiconductor Corporation
Packaging Reel - TR
Status Active
Type Clock/Calendar
Features Alarm, Leap Year
Date Format YY-MM-DD-dd
Supply Voltage - Operating 1.3 V to 5.5 V
Current - Timekeeping (Max) 0.93μA to 1.1μA @ 3V to 5V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 092195-S-35190A-T8T1G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name S-35190
Introduction Date November 15, 2004
ECCN EAR99
Country of Origin Japan
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian S-35190A-T8T1G CAD Model

Description

The S-35190A-T8T1G clock/calendar is a type of integrated circuit that has an alarm and leap year features.

  • Mounting Type: Surface Mount Device (SMD)
  • Case/Package: 8-TSSOP
  • Date Format: YY-MM-DD-dd
  • Supply Voltage: 1.3 V to 5.5 V
  • Operating Temperature: -40°C to 85°C
  • Estimated EOL Date: 2027
  • Usage: Common-used part
  • Manufacturer: SII Semiconductor Corporation
  • Alternative Parts: PCF8563TS/5 and PCF8563TS/4

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR SER 10UMAX
Need more? Email Us
Microchip Technology
IC RTC CLK/CALENDAR SPI 10MSOP
Need more? Email Us
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8-SMT
Lowest to $1.5717
Intersil
IC RTC CLK/CALENDAR I2C 14SOIC
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 12WLP
Lowest to $3.4926
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $4.2202
Micro Crystal AG
RV-3028-C7 32.768kHz 1ppm TA QC Micro Crystal Real Time Clock 32.768kHz I2C Time Acc. 1ppm datasheet, inventory, & pricing.
Lowest to $3.3180
Maxim Integrated
IC RTC BINARY CNT I2C 8-USOP
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 14TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0363 $51.8150
120+ $0.8503 $102.0360
185+ $0.8238 $152.4030
255+ $0.7972 $203.2860
325+ $0.7706 $250.4450
435+ $0.6909 $300.5415
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,548 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess