EN
  • EN
  • DE

S-29630ADFJA-TB

Part No S-29630ADFJA-TB
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 305759-S-29630ADFJA-TB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-29630ADFJA-TB CAD Model

Description

The S-29630ADFJA-TB is a voltage detector IC manufactured by SII Semiconductor Corporation. It functions as a voltage monitoring device, generating a reset signal when the input voltage drops below a specified threshold. This is vital for ensuring stable and reliable operation of electronic devices, preventing errors and potential damage caused by voltage fluctuations.

Applications

  • Microcontroller Supervision: Provides reset signals to microcontrollers during power-up, power-down, and brown-out conditions.
  • Power Supply Monitoring: Monitors the output voltage of power supplies to detect voltage drops or failures.
  • Battery-Powered Equipment: Prevents deep discharge of batteries by monitoring voltage levels and triggering shutdown.
  • Industrial Automation Systems: Ensures the proper functioning of industrial equipment by monitoring critical voltage levels.
  • Consumer Electronics: Protects sensitive electronic components in consumer devices from voltage fluctuations.

Features

  • High-Precision Voltage Detection: Accurately monitors voltage levels for reliable performance.
  • Ultra-Low Current Consumption: Minimizes power drain, making it suitable for battery-powered applications.
  • Small Package Size: Enables compact circuit designs and integration into space-constrained applications.
  • Built-in Hysteresis: Prevents false triggering due to noise or voltage fluctuations.
  • Open-Drain Output: Offers flexible interfacing options with various circuits.

Benefits

  • Improved System Reliability: Reduces the risk of system failures caused by voltage drops or power outages.
  • Enhanced System Stability: Prevents erratic behavior and data corruption due to voltage fluctuations.
  • Extended Battery Life: Low power consumption helps prolong battery life in portable devices.
  • Simplified Circuit Design: Integrated features reduce the need for external components.
  • Prevention of Data Loss: Safeguards data integrity by preventing memory corruption during voltage fluctuations.

The S-29630ADFJA-TB voltage detector is particularly well-suited for portable and battery-powered applications due to its ultra-low current consumption and small package size. Its high-precision voltage detection and built-in hysteresis ensure reliable performance even in noisy environments. The open-drain output provides flexibility in interfacing with a variety of microcontrollers and other digital circuits. This voltage detector provides a cost-effective and reliable solution for enhancing the reliability and stability of electronic systems.

It's crucial to consult the device's datasheet for precise voltage detection thresholds and other specific electrical characteristics to guarantee correct operation within the intended application. This datasheet will also provide comprehensive information on the timing characteristics of the generated reset signal.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5214 $57.9922
56+ $2.0698 $115.9088
87+ $2.0051 $174.4437
120+ $1.9404 $232.8480
154+ $1.8757 $288.8578
207+ $1.6817 $348.1119
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,900 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess