EN
  • EN
  • DE

S-29430AFE

Part No S-29430AFE
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Description CMOS SERIAL EEPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 305751-S-29430AFE
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian S-29430AFE CAD Model

Description

The S-29430AFE is a voltage detector manufactured by SII Semiconductor Corporation. This device is designed to monitor voltage levels and provide a reset signal or similar indication when the voltage falls below a specified threshold. It's commonly used in various electronic applications to protect sensitive components and ensure system stability.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers during power-up, power-down, or brown-out conditions, ensuring proper initialization and operation.
  • Power Supply Monitoring: Detects undervoltage conditions in power supplies, triggering protective measures to prevent damage to connected devices.
  • Battery-Powered Devices: Monitors battery voltage levels to prevent deep discharge and extend battery life.
  • Memory Protection: Safeguards data stored in memory by detecting voltage drops that could lead to data corruption or loss.
  • Industrial Control Systems: Supervises voltage levels in industrial equipment to ensure safe and reliable operation, preventing damage due to voltage fluctuations.

Features

  • High-Accuracy Voltage Detection: Ensures precise monitoring of voltage levels, providing reliable detection of undervoltage conditions.
  • Low Current Consumption: Minimizes power usage, making it suitable for battery-powered applications and low-power designs.
  • Small Package Size: Allows for compact integration into space-constrained electronic circuits.
  • Open-Drain Output: Provides flexibility in interfacing with other circuits and systems.
  • Built-in Hysteresis: Prevents output oscillation during voltage transitions, enhancing stability.

Benefits

  • Improved System Reliability: Protects against data corruption and system malfunctions caused by voltage fluctuations.
  • Extended Battery Life: Low power consumption contributes to longer operational time in battery-powered devices.
  • Simplified Circuit Design: Integrated features reduce the need for external components, simplifying the design process.
  • Enhanced Protection: Safeguards sensitive components from damage caused by undervoltage conditions.
  • Cost-Effective Solution: Provides reliable voltage monitoring at a competitive price point.

Additional Details

The S-29430AFE typically requires an external pull-up resistor on its open-drain output. The detection voltage is preset during manufacturing. The device operates within a specific temperature range, generally between -40°C and +85°C. It is important to consult the manufacturer's datasheet for detailed electrical characteristics, application examples, and recommended operating conditions. Proper implementation, including appropriate external components and adherence to operating guidelines, is critical for ensuring optimal performance and preventing damage to the IC and associated circuitry. Understanding the specific voltage threshold and timing characteristics is essential for successful integration.

You May Also Be Interested in

Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Fuji Electric
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Lowest to $0.2529

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5165 $60.6600
95+ $1.2439 $118.1705
145+ $1.2058 $174.8410
200+ $1.1666 $233.3200
260+ $1.1273 $293.0980
345+ $1.0106 $348.6570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,200 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess