EN
  • EN
  • DE

STFM1000N32E-TA2

Part No STFM1000N32E-TA2
Manufacturer IDT, Integrated Device Technology Inc
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 345401-STFM1000N32E-TA2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STFM1000N32E-TA2 CAD Model

Description

The STFM1000N32E-TA2 is a high-performance timing device manufactured by IDT (Integrated Device Technology). It is designed to provide accurate and stable clock signals for a variety of applications, especially those requiring precise synchronization and low jitter.

Applications:

  • Networking equipment such as routers, switches, and servers.
  • Data center infrastructure, including storage systems and high-speed interconnects.
  • Wireless communication systems.
  • Industrial automation and control systems.
  • Test and measurement equipment.

Features:

  • High-frequency clock generation.
  • Ultra-low jitter performance, ensuring signal integrity.
  • Precise frequency synthesis capabilities.
  • Integrated voltage-controlled oscillator (VCO).
  • Multiple output clock signals.
  • Programmable output formats.
  • Wide operating temperature range.
  • Compact package size.

Benefits:

  • Improved system performance due to accurate and stable clock signals.
  • Reduced bit error rates (BER) in high-speed data transmission.
  • Enhanced signal integrity and reliability.
  • Simplified system design with integrated VCO.
  • Flexibility in clock frequency selection through programmable outputs.
  • Robust operation in harsh environments due to wide temperature range.
  • Smaller board footprint due to compact package.

Additional Details:

The STFM1000N32E-TA2 typically utilizes a phase-locked loop (PLL) architecture to generate precise output clock frequencies from a reference clock input. The device's low jitter performance is achieved through careful design and advanced manufacturing processes. Specific frequency ranges and electrical characteristics can be found in the manufacturer's datasheet. It is a surface-mount device commonly used with standard PCB assembly techniques.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Fuji Electric
Lowest to $25.5532
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2774 $65.1096
9+ $13.3564 $120.2076
14+ $12.9395 $181.1530
19+ $12.5214 $237.9066
24+ $12.1044 $290.5056
32+ $10.8524 $347.2768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,330 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess