EN
  • EN
  • DE

S-24CS64AOI-J8T1GE

Part No S-24CS64AOI-J8T1GE
Manufacturer SII Semiconductor Corporation
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 185781-S-24CS64AOI-J8T1GE
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian S-24CS64AOI-J8T1GE CAD Model

Description

The S-24CS64AOI-J8T1GE is a 64Kbit EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by SII Semiconductor Corporation. This device utilizes a two-wire serial interface (I2C) for communication, making it suitable for applications that require non-volatile storage of configuration data, parameters, or other critical information. It's designed for low-power operation and comes in a compact package.

Applications:

  • Wearable Technology: Used in smartwatches, fitness trackers, and other wearable devices to store user data, sensor readings, and device settings.
  • Internet of Things (IoT) Devices: Integrated into IoT sensors, actuators, and gateways to store configuration parameters, calibration data, and network settings.
  • Handheld Devices: Found in portable barcode scanners, handheld terminals, and mobile payment devices to store application data, transaction logs, and user preferences.
  • Medical Equipment: Utilized in medical monitoring devices, diagnostic tools, and patient management systems to store patient data, device settings, and calibration information.
  • Security Systems: Used in security cameras, access control systems, and alarm panels to store system configurations, user credentials, and event logs.

Features:

  • 64Kbit EEPROM: Provides 64 kilobits (8192 x 8) of non-volatile memory storage.
  • Two-Wire (I2C) Interface: Allows for simple and efficient communication with microcontrollers and other devices using the I2C protocol.
  • Low Power Consumption: Designed for low-power operation to extend battery life in portable devices.
  • Write Protect Function: Offers a write protect feature to prevent accidental data overwrites and ensure data integrity.
  • Small Package Size: Available in a compact package for space-constrained applications.
  • Wide Operating Temperature Range: Operates reliably over a broad range of temperatures.

Benefits:

  • Reliable Non-Volatile Storage: Ensures that data is retained even when power is removed.
  • Easy to Integrate: The I2C interface simplifies integration with microcontrollers and other system components.
  • Energy Efficient: Low power consumption minimizes energy usage in portable devices.
  • Data Protection: Write protection safeguards data from accidental corruption.
  • Compact Design: Allows for use in small and portable devices.

Additional Details:

The S-24CS64AOI-J8T1GE typically supports standard I2C clock frequencies (e.g., 100 kHz, 400 kHz). Check the datasheet for specific operating voltage, endurance (number of write/erase cycles), and data retention specifications. It also includes page write functionality for faster write operations.

You May Also Be Interested in

Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 16SOIC
Lowest to $3.5382
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess