EN
  • EN
  • DE

S-24CS16A01-H6T1

Part No S-24CS16A01-H6T1
Manufacturer SII Semiconductor Corporation
Catalog Unclassified Memory
Description 2-WIRE CMOS SERIAL E2PROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 185765-S-24CS16A01-H6T1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-24CS16A01-H6T1 CAD Model

Description

The S-24CS16A01-H6T1 is a 16Kbit EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by SII Semiconductor Corporation. This serial EEPROM communicates via the I2C interface, making it suitable for applications needing non-volatile memory storage. The specific suffix '-H6T1' indicates the package type and possibly tape & reel specifications.

Applications

  • Consumer Electronics: Stores configuration settings in devices like TVs, DVD players, and remote controls.
  • Industrial Equipment: Used in programmable logic controllers (PLCs) and other industrial control systems for storing parameters and calibration data.
  • Automotive Systems: Found in vehicle electronics for storing preferences, diagnostic information, and other settings.
  • Medical Devices: Stores calibration data and device settings in medical instruments.
  • Networking Equipment: Used in routers, switches, and modems for storing configuration information.

Features

  • 16Kbit (2K x 8) EEPROM: Offers 16 kilobits of non-volatile data storage capacity.
  • I2C Interface: Uses a two-wire I2C serial communication protocol.
  • Low Voltage Operation: Designed for low-power applications.
  • Wide Operating Voltage Range: Provides flexibility in system design.
  • Data Retention: Offers long-term data retention, typically 10 years or more.
  • High Endurance: Supports a high number of write cycles, typically 1 million or more.
  • Small Package Options: Available in compact packages for space-constrained applications.
  • Write Protect Function: Protects data from accidental overwriting.

Benefits

  • Reliable Non-Volatile Storage: Ensures data is retained even when power is removed.
  • Simple Integration: The I2C interface simplifies communication with microcontrollers and other devices.
  • Low Power Consumption: Suitable for battery-powered and energy-efficient applications.
  • Versatile: Can be used in a wide range of applications requiring non-volatile memory.
  • Compact Design: Small package options enable integration into small form-factor devices.
  • Data Integrity: Write protection prevents accidental data corruption.

Additional Details

The S-24CS16A01-H6T1's electrical characteristics, such as operating voltage, current consumption, and timing parameters, are detailed in the datasheet. The package type (e.g., SOP, TSSOP) influences the PCB footprint and soldering requirements. Understanding the I2C addressing scheme is crucial for proper communication with the EEPROM. Also, consider the operating temperature range to ensure reliable operation in the intended environment.

You May Also Be Interested in

GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us
Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 16SOIC
Lowest to $3.5382
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us
Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1964 $57.9380
715+ $0.1617 $115.6155
1,115+ $0.1559 $173.8285
1,530+ $0.1513 $231.4890
1,970+ $0.1467 $288.9990
2,655+ $0.1305 $346.4775
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,975 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess