EN
  • EN
  • DE

S-24CS04AFJ-TBK-G

Part No S-24CS04AFJ-TBK-G
Manufacturer SII Semiconductor Corporation
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 185757-S-24CS04AFJ-TBK-G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-24CS04AFJ-TBK-G CAD Model

Description

The S-24CS04AFJ-TBK-G is a 4Kbit EEPROM manufactured by SII Semiconductor Corporation. This is a 4096-bit (512 x 8) serial EEPROM utilizing a 2-wire (I²C) serial interface. This device provides a non-volatile memory solution ideal for storing small amounts of data, such as configuration settings, calibration parameters, or user preferences, which need to be retained even when power is removed. It features low-voltage operation and low power consumption, making it suitable for battery-powered applications.

Applications:

  • Consumer Electronics: TVs, set-top boxes, DVD players for storing user preferences and system settings.
  • Industrial Equipment: Data loggers, sensors, and programmable logic controllers (PLCs) for storing calibration data and configuration parameters.
  • Medical Devices: Portable medical devices for storing device settings and patient data.
  • Automotive Electronics: Engine control units (ECUs) and infotainment systems for storing configuration data and diagnostic information.
  • Smart Cards: Memory cards for storing identification and authentication information.

Features:

  • Memory Size: 4Kbit (512 x 8)
  • Interface: 2-Wire Serial Interface (I²C)
  • Operating Voltage: 1.6V to 5.5V
  • Low Power Consumption: Low active and standby current
  • Data Retention: 100 years
  • Endurance: 1,000,000 erase/write cycles
  • Operating Temperature Range: -40°C to +85°C
  • Package: SOP-8 (JEDEC)

Benefits:

  • Non-Volatile Memory: Retains data even when power is removed.
  • Easy to Interface: Simple I²C interface simplifies communication with microcontrollers.
  • Low Power Consumption: Extends battery life in portable applications.
  • High Reliability: Ensures long-term data storage with high endurance and data retention.
  • Compact Size: Small package saves board space.

Additional Details:

The S-24CS04AFJ-TBK-G includes a page write mode that enables writing multiple bytes in a single operation, improving write efficiency. The device also includes a write protect feature, preventing accidental overwriting of the memory contents. It is RoHS compliant.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5271 $58.1233
56+ $2.0744 $116.1664
87+ $2.0097 $174.8439
119+ $1.9439 $231.3241
154+ $1.8792 $289.3968
206+ $1.6851 $347.1306
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,800 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess