EN
  • EN
  • DE

S-24C16AFJA

Part No S-24C16AFJA
Manufacturer SII Semiconductor Corporation
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 185726-S-24C16AFJA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-24C16AFJA CAD Model

Description

The S-24C16AFJA is a CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by SII Semiconductor Corporation. It's a 16Kbit (2048 x 8 bit) serial EEPROM, meaning it communicates using a serial interface, typically I2C. These devices are commonly used for storing small amounts of non-volatile data in a wide variety of electronic systems.

Applications

  • Consumer electronics: Storing user settings in TVs, DVD players, and other consumer devices.
  • Industrial control systems: Storing calibration data, configuration parameters, and event logs.
  • Automotive electronics: Storing identification information, diagnostic codes, and sensor calibration data.
  • Medical devices: Storing device configuration and patient data.
  • Security systems: Storing access codes and configuration information.

Features

  • Memory Size: 16 Kbit (2048 x 8 bit)
  • Interface: I2C serial interface. This allows for easy communication with microcontrollers and other digital devices using only two wires (SDA and SCL).
  • Low Voltage Operation: Typically operates at low voltages (e.g., 1.8V to 5.5V), making it suitable for battery-powered applications.
  • Low Current Consumption: Designed for low power consumption, crucial for extending battery life in portable devices.
  • Write Protection: Features a write protection mechanism to prevent accidental data corruption.
  • High Reliability: Offers high endurance (number of write cycles) and long data retention.
  • Operating Temperature Range: Wide operating temperature range, suitable for use in various environments.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed, ensuring that critical information is not lost.
  • Easy Integration: The I2C interface simplifies integration with microcontrollers and other digital systems.
  • Low Power Consumption: Minimizes power consumption, extending battery life in portable applications and reducing overall energy usage.
  • High Reliability: Ensures data integrity and long-term reliability.
  • Small Footprint: Available in small packages, allowing for use in space-constrained applications.
  • Cost-Effective: Provides a cost-effective solution for non-volatile data storage.

Additional Details

The specific operating voltage, temperature range, and package type can vary depending on the exact sub-model of the S-24C16AFJA. Refer to the manufacturer's datasheet for detailed specifications. The I2C address is typically configurable, allowing multiple EEPROMs to be used on the same I2C bus. Write cycle times are typically on the order of milliseconds. The device is typically available in surface mount packages such as SOP and TSSOP. Endurance is typically specified in terms of thousands or millions of write cycles, and data retention is typically specified in terms of years.

You May Also Be Interested in

Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 16SOIC
Lowest to $3.5382
GSI Technology
IC SRAM 288MBIT PAR 260BGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess