EN
  • EN
  • DE

S-24C08CI-H6T3S3

Part No S-24C08CI-H6T3S3
Manufacturer SII Semiconductor Corporation
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 185722-S-24C08CI-H6T3S3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-24C08CI-H6T3S3 CAD Model

Description

The S-24C08CI-H6T3S3 is an 8K (1024 x 8) bit EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by SII Semiconductor Corporation. This EEPROM is designed for low-voltage and low-power applications, offering a non-volatile memory solution for various electronic systems.

Applications

  • Consumer Electronics: Set-top boxes, DVD players, digital cameras, and portable audio players.
  • Industrial Automation: Data logging systems, parameter storage for programmable logic controllers (PLCs).
  • Automotive Electronics: Car radios, immobilizers, and other automotive control systems.
  • Medical Devices: Portable medical instruments, patient monitoring equipment, and diagnostic devices.
  • Security Systems: Access control systems, alarm panels, and security cameras.

Features

  • Operating Voltage: Wide voltage range from 1.8V to 5.5V, providing flexibility in power supply design.
  • Low Current Consumption: Low read and standby current consumption for energy-efficient operation. Typically 1.0 mA read current and 0.5 μA standby current.
  • I<sup>2C Bus Interface: Supports standard (100 kHz) and fast (400 kHz) modes, enabling high-speed data transfer.
  • Write Protect Function: Protects the entire memory array from accidental overwriting of data.
  • Self-Timed Write Cycle: Simplifies write operations by automatically managing the erase and write timing.
  • High Reliability: Data retention of 100 years and an endurance of 1 million write cycles.
  • Package: SOT-23-6 package, offering a compact footprint for space-constrained applications.

Benefits

  • Non-Volatile Memory: Retains data even when power is removed, ensuring data integrity in critical applications.
  • Low Power Consumption: Extends battery life in portable devices and reduces overall system power consumption.
  • Easy Integration: Simple I<sup>2C interface simplifies connection to microcontrollers and other digital devices.
  • Data Protection: Prevents accidental data corruption, enhancing system reliability.
  • High Endurance: Suitable for applications requiring frequent data updates, ensuring long-term performance.
  • Small Form Factor: Compact SOT-23-6 package saves valuable board space.

Additional Details

The S-24C08CI-H6T3S3 uses the I<sup>2C serial communication protocol for easy interfacing with other devices. The write protect feature safeguards the memory array from unintended modifications. The EEPROM is organized as 1024 bytes x 8 bits. It provides high reliability, with a data retention capability of 100 years and an endurance of 1 million write cycles. Its operating temperature range is typically -40°C to +85°C, making it suitable for various operating environments. The H6T3S3 suffix indicates the specific packaging and tape and reel specifications. The device supports page write mode, allowing multiple bytes to be written in a single operation.

You May Also Be Interested in

GSI Technology
IC SRAM 288MBIT PAR 260BGA
Need more? Email Us
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess