EN
  • EN
  • DE

S-24C04BMFN-TB-G

Part No S-24C04BMFN-TB-G
Manufacturer SII Semiconductor Corporation
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 185716-S-24C04BMFN-TB-G
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian S-24C04BMFN-TB-G CAD Model

Description

The S-24C04BMFN-TB-G is a 4K (512 x 8) bit EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by SII Semiconductor Corporation. This device is tailored for low-voltage, low-power applications, making it well-suited for diverse consumer and industrial electronic systems.

Applications

  • Consumer Electronics: Televisions, DVD players, set-top boxes, and gaming consoles.
  • Industrial Equipment: Data logging systems, parameter storage in programmable logic controllers (PLCs).
  • Automotive Applications: Car audio systems, electronic control units (ECUs) for storing configuration data.
  • Medical Devices: Portable medical instruments such as blood glucose meters, patient monitoring systems for storing calibration data.
  • Smart Cards: Secure memory storage for various applications.

Features

  • Operating Voltage: Wide voltage range from 1.8 V to 5.5 V, offering flexibility in power supply design.
  • Low Current Consumption: Read current typically 1.0 mA, and a very low standby current of typically 0.5 μA for extended battery life.
  • I<sup>2C Bus Interface: Supports both standard (100 kHz) and fast (400 kHz) modes for high-speed data transfer.
  • Write Protect Function: Hardware write protection to prevent accidental overwriting of the entire memory array.
  • Self-Timed Write Cycle: Automatic erase and write cycle, simplifying the write operation.
  • High Reliability: Data retention of 100 years, and an endurance of 1 million write cycles, ensuring long-term data integrity.
  • Small Package: 8-pin MFN (Micro Flat No-lead) package for space-constrained applications.

Benefits

  • Non-Volatile Memory: Data is retained even when power is removed, crucial for storing critical information.
  • Low Power Consumption: Minimizes energy usage, prolonging battery life in portable devices and reducing overall system power.
  • Easy to Use: Simple I<sup>2C interface enables straightforward integration with microcontrollers and other digital devices.
  • Data Protection: Protects against unintended data modification, enhancing system reliability.
  • High Endurance: Suitable for applications that require frequent data updates, ensuring robust performance.
  • Compact Footprint: Saves valuable board space in miniaturized designs.

Additional Details

The S-24C04BMFN-TB-G utilizes the I<sup>2C serial interface for seamless communication with other devices. The write protect feature, when enabled, safeguards the entire memory array from unwanted changes. The EEPROM is organized as 512 bytes x 8 bits. It offers exceptional reliability, with a data retention capability of 100 years and an endurance of 1 million write cycles. Its operating temperature range is typically -40°C to +85°C, allowing for use in diverse environmental conditions. The MFN package is a small, leadless package that is ideal for applications where space is at a premium. The TB-G suffix indicates specific packaging details, including lead-free finish and RoHS compliance. The I2C address is configurable, permitting multiple devices on the same I2C bus.

You May Also Be Interested in

Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5165 $60.6600
95+ $1.2439 $118.1705
145+ $1.2058 $174.8410
200+ $1.1666 $233.3200
260+ $1.1273 $293.0980
345+ $1.0106 $348.6570
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess