EN
  • EN
  • DE

S-24C02CI-K8T3U

Part No S-24C02CI-K8T3U
Manufacturer SII Semiconductor Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SII Semiconductor Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836262-S-24C02CI-K8T3U
Ultra Librarian 3D Model Ultra Librarian S-24C02CI-K8T3U CAD Model

Description

The S-24C02CI-K8T3U is a 2-Wire EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by SII Semiconductor Corporation. This device is a serial EEPROM, meaning it communicates with a microcontroller or other host device using a serial interface, specifically the I2C or Two-Wire interface. It offers non-volatile data storage, retaining data even when power is removed.

Applications

  • Consumer Electronics: Used in televisions, set-top boxes, and DVD players for storing configuration settings and user preferences.
  • Industrial Equipment: Employed in industrial control systems and data loggers for storing calibration data and operating parameters.
  • Medical Devices: Integrated into medical equipment for storing patient data and device settings.
  • Automotive Applications: Used in automotive electronics, such as infotainment systems and engine control units, for storing vehicle settings and diagnostic information.
  • Smart Cards: Found in smart cards for storing user credentials and application data.

Features

  • 2Kbit (256 x 8) Memory Organization: Provides a storage capacity of 2 kilobits, organized as 256 bytes of 8 bits each.
  • 2-Wire (I2C) Serial Interface: Uses the industry-standard I2C interface for communication, supporting clock frequencies up to a specified maximum.
  • Low Voltage Operation: Operates at a low voltage, typically in the range of 1.8V to 5.5V, making it suitable for battery-powered applications.
  • Write Protect Feature: Includes a hardware write protect pin to prevent accidental data corruption.
  • Self-Timed Write Cycle: Automatically manages the write cycle, simplifying the programming process.
  • High Reliability: Offers high endurance (number of write cycles) and data retention.
  • Small Package Options: Available in compact packages such as TSSOP and SOT-23, enabling space-saving designs.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed, ensuring data integrity.
  • Easy to Interface: The I2C interface simplifies communication with microcontrollers and other host devices.
  • Low Power Consumption: Minimizes power consumption, making it suitable for battery-powered and energy-efficient applications.
  • Data Protection: The write protect feature prevents accidental data overwrites.
  • Compact Size: Small package options enable integration into space-constrained applications.
  • Reliable Performance: Provides high endurance and data retention for long-term reliability.

This EEPROM is designed for applications requiring reliable, non-volatile data storage with a simple serial interface.

You May Also Be Interested in

Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1642 $52.3890
105+ $0.9553 $100.3065
165+ $0.9254 $152.6910
225+ $0.8956 $201.5100
290+ $0.8657 $251.0530
390+ $0.7762 $302.7180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,875 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess