EN
  • EN
  • DE

S-24C02BMFN-TB-G

Part No S-24C02BMFN-TB-G
Manufacturer SII Semiconductor Corporation
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 185698-S-24C02BMFN-TB-G
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian S-24C02BMFN-TB-G CAD Model

Description

The S-24C02BMFN-TB-G is a 2K-bit EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by SII Semiconductor Corporation. This device is designed for applications requiring reliable, non-volatile data storage with low power consumption and a small footprint. It utilizes a two-wire I²C serial interface for easy integration into various systems.

Applications

  • Consumer Electronics: Used in televisions, set-top boxes, digital cameras, and other consumer devices for storing user preferences, channel lists, and device settings.
  • Industrial Control: Integrated into PLCs (Programmable Logic Controllers), sensors, and data loggers for storing calibration data, sensor readings, and configuration parameters.
  • Automotive Systems: Employed in car audio systems, engine control units (ECUs), and instrument clusters for storing vehicle settings, diagnostic information, and security codes.
  • Medical Devices: Used in medical instruments such as patient monitors, diagnostic equipment, and infusion pumps for storing calibration data, patient information, and device-specific settings.
  • Security and Access Control: Implemented in alarm systems, access control systems, and security cameras for storing access codes, user credentials, and event logs.

Features

  • 2K-bit EEPROM: Provides 2048 bits of non-volatile memory for data storage.
  • I²C Serial Interface: Utilizes a two-wire serial interface for easy communication with microcontrollers and other devices.
  • Low Voltage Operation: Operates from a low supply voltage, typically ranging from 1.6V to 5.5V.
  • Low Power Consumption: Designed for minimal power consumption, making it suitable for battery-powered applications.
  • Write Protect Function: Includes a write protect feature to prevent accidental data overwrites.
  • High Reliability: Offers excellent data retention and endurance characteristics.
  • Small Package Size: Available in a compact package suitable for space-constrained applications.

Benefits

  • Easy Integration: The I²C interface simplifies connection to microcontrollers and other system components, reducing development time and cost.
  • Non-Volatile Data Storage: Data is retained even when power is removed, ensuring data integrity and preventing data loss.
  • Low Power Operation: Minimizes power consumption, extending battery life in portable devices and reducing overall system power requirements.
  • High Reliability: Provides a robust and dependable solution for storing critical data in demanding environments.
  • Compact Design: The small package size allows for use in space-limited applications, enabling smaller and more efficient product designs.
  • Cost-Effective: Offers a competitive price point for non-volatile memory solutions, making it a cost-effective choice for a wide range of applications.

Additional Details

The S-24C02BMFN-TB-G supports both standard (100 kHz) and fast (400 kHz) I²C communication speeds. It features a page write mode, allowing up to 16 bytes to be written in a single operation, improving write performance. The device incorporates a self-timed write cycle, simplifying the write process and reducing the need for external timing components. The memory is organized as 256 bytes x 8 bits. The MFN likely refers to a specific package type. The TB in the part number indicates a tape and reel packaging configuration. The -G suffix typically indicates that the device is lead-free and RoHS compliant, aligning with environmental regulations. It is designed to operate over a wide temperature range, usually -40°C to +85°C.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.5659 $63.3954
14+ $8.6694 $121.3716
21+ $8.3992 $176.3832
29+ $8.1277 $235.7033
37+ $7.8575 $290.7275
50+ $7.0443 $352.2150
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess