EN
  • EN
  • DE

S-24C01BFJ-TB-G

Part No S-24C01BFJ-TB-G
Manufacturer SII Semiconductor Corporation
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 185684-S-24C01BFJ-TB-G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-24C01BFJ-TB-G CAD Model

Description

The S-24C01BFJ-TB-G is a 1Kbit (128 x 8 bit) EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by SII Semiconductor Corporation. It features a serial I²C bus interface and is designed for low-voltage, low-power operation. This EEPROM is ideal for applications that require reliable, non-volatile storage in a small form factor.

Applications:

  • Consumer Electronics: Used in TVs, DVD players, and set-top boxes for storing user preferences and system settings.
  • Industrial Control Systems: Integrated into PLCs (Programmable Logic Controllers) and data loggers for storing calibration data and configuration parameters.
  • Medical Equipment: Employed in medical devices such as patient monitors and diagnostic equipment for storing patient data and device configurations.
  • Automotive Applications: Used in car radios, navigation systems, and engine control units (ECUs) for storing system settings and diagnostic information.
  • Security Systems: Found in alarm systems, access control systems, and surveillance equipment for storing security codes and event logs.

Features:

  • Memory Capacity: 1Kbit (128 bytes) of non-volatile storage.
  • Interface: I²C serial interface for easy communication with microcontrollers.
  • Operating Voltage: Low-voltage operation, typically ranging from 1.6V to 5.5V.
  • Low Power Consumption: Designed for low current consumption during read and write operations, making it suitable for battery-powered devices.
  • Write Protection: Hardware write protection to prevent accidental data modification.
  • Operating Temperature Range: Wide operating temperature range, typically from -40°C to +85°C.
  • Data Retention: Long data retention, typically 100 years.
  • Endurance: High endurance, capable of withstanding up to 1 million write cycles.
  • Package: Available in compact packages such as SOT-23-5 for space-saving designs.

Benefits:

  • Non-Volatile Storage: Retains data even when power is off, ensuring critical information is preserved.
  • Easy Integration: Simple I²C interface simplifies integration into existing systems.
  • Low Power Consumption: Extends battery life in portable devices.
  • High Reliability: Provides reliable data storage with high endurance and long data retention.
  • Compact Size: Small package allows for use in space-constrained applications.
  • Data Security: Write protection feature prevents unintended data changes.

Additional Details:

The S-24C01BFJ-TB-G EEPROM supports standard I²C communication speeds, including standard mode (100 kHz) and fast mode (400 kHz). It features a self-timed write cycle, which simplifies the writing process. This EEPROM is suitable for applications requiring non-volatile storage of configuration parameters, calibration data, and user preferences. The robust design and wide operating temperature range make it suitable for use in industrial and automotive environments. The part is also compliant with RoHS standards, ensuring environmental friendliness.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 16SOIC
Lowest to $3.5382
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess