EN
  • EN
  • DE

RTC-8564NB

Part No RTC-8564NB
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (Q - R)
Description I2C-Bus INTERFACE REAL TIME CLOCK MODULE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 087742-RTC-8564NB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RTC-8564NB CAD Model

Description

The RTC-8564NB is a low-power Real-Time Clock (RTC) IC manufactured by SII Semiconductor Corporation. It's designed to provide accurate and reliable timekeeping in a variety of applications, especially those requiring minimal power consumption and battery backup capabilities. The RTC integrates a 32.768 kHz crystal oscillator, calendar, alarm, and interrupt functions, all accessible through an I2C serial interface.

Applications

  • Consumer Electronics: Portable devices such as MP3 players, digital cameras, and wearable tech.
  • Industrial Control Systems: Data loggers, process controllers, and monitoring equipment.
  • Metering Devices: Smart meters for electricity, water, and gas consumption.
  • Office Automation Equipment: Printers, copiers, and fax machines requiring accurate time synchronization.
  • Point-of-Sale (POS) Systems: Cash registers and credit card terminals for time-stamping transactions.
  • Automotive Applications: Car navigation systems, telematics devices, and electronic control units (ECUs).
  • Medical Devices: Portable medical equipment requiring accurate timekeeping for patient monitoring.

Features

  • Extremely Low Power Consumption: Minimizes battery drain for extended battery life in portable devices.
  • I2C Serial Interface: Simplifies communication with microcontrollers and other digital devices.
  • Calendar and Time Functions: Provides year, month, day, weekday, hours, minutes, and seconds.
  • Alarm Function with Interrupt Output: Enables setting alarms based on specific time and date parameters with interrupt generation.
  • Automatic Backup Switch Circuit: Allows automatic switching to a backup power source (e.g., a battery) when the main power fails.
  • Programmable Clock Output: Provides a programmable clock signal for synchronizing other system components.
  • Small Package Size: Available in compact packages, such as MSOP and TSSOP, to save board space.

Benefits

  • Highly Accurate Timekeeping: Ensures precise and reliable time information for critical applications.
  • Long Battery Life: Low power consumption prolongs the operating life of battery-powered devices.
  • Easy System Integration: Simple I2C interface simplifies integration with existing systems and reduces development time.
  • Cost-Effective Solution: Provides a cost-efficient way to add real-time clock functionality to electronic devices.
  • Robust Performance: Designed for stable and reliable operation in a wide range of environmental conditions.
  • Data Logging Applications: Suitable for time-stamping data in data logging applications.

Additional Details

The RTC-8564NB typically operates from a supply voltage of 1.3V to 5.5V. It requires an external 32.768 kHz crystal for accurate timekeeping. The operating temperature range generally spans from -40°C to +85°C. It supports standard and fast-mode I2C communication speeds. The device is often used in applications where maintaining accurate time is essential, even during power outages, such as in security systems, industrial automation, and portable medical devices.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
Delta Electronics
Lowest to $78.4164
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $10.8258
Qualcomm
Lowest to $6.5223
Coilcraft
Lowest to $1.3063
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0178 $60.5340
70+ $1.6551 $115.8570
110+ $1.6043 $176.4730
150+ $1.5523 $232.8450
195+ $1.5003 $292.5585
260+ $1.3456 $349.8560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,300 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess