EN
  • EN
  • DE

FC-135 32.768000KHZ12.5

Part No FC-135 32.768000KHZ12.5
Manufacturer SII Semiconductor Corporation
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SII Semiconductor Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823178-FC-135 32.768000KHZ12.5
Ultra Librarian 3D Model Ultra Librarian FC-135 32.768000KHZ12.5 CAD Model

Description

The FC-135 32.768 kHz crystal resonator is designed for precision timing applications, especially in real-time clocks (RTCs) and other low-frequency oscillators. Manufactured by SII Semiconductor Corporation, this crystal offers a stable and accurate frequency source suitable for a wide range of electronic devices.

Applications

  • Real-Time Clocks (RTC)
  • Microcontrollers
  • Wearable Devices
  • IoT Devices
  • Industrial Timers

Features

  • Nominal Frequency: 32.768 kHz
  • Frequency Tolerance: ±20 ppm
  • Load Capacitance: 12.5 pF
  • Operating Temperature Range: -40°C to +85°C
  • Compact Package Size
  • RoHS Compliant

Benefits

  • Ensures accurate timekeeping in real-time clock circuits.
  • Provides a stable clock source for microcontrollers and embedded systems.
  • Suitable for use in portable and battery-powered devices due to its low power consumption.
  • Offers reliable performance across a wide temperature range.
  • Facilitates easy integration into compact electronic designs.
  • Complies with environmental standards for responsible manufacturing.

Technical Specifications

The FC-135 crystal is designed to operate at a frequency of 32.768 kHz with a load capacitance of 12.5 pF. It has a frequency tolerance of ±20 ppm, ensuring high accuracy in timing applications. The crystal is housed in a compact package, making it suitable for space-constrained designs. Its wide operating temperature range allows it to function reliably in various environments. Proper matching of the load capacitance with the oscillator circuit is essential for optimal performance. The crystal's low aging characteristics ensure long-term stability and minimize the need for frequent recalibration.

The 32.768 kHz frequency is ideal for timekeeping because it can be easily divided down to 1 Hz, which is the standard for seconds counting. The FC-135 is designed to provide a stable and reliable oscillation, ensuring the integrity of the timekeeping function. Its small size and robust performance make it an excellent choice for a wide range of applications requiring precise and reliable timing.

You May Also Be Interested in

Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
705+ $0.0820 $57.8100
1,725+ $0.0670 $115.5750
2,680+ $0.0647 $173.3960
3,705+ $0.0624 $231.1920
4,720+ $0.0612 $288.8640
6,385+ $0.0543 $346.7055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 705 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess