The SE4120L is a single-chip Bluetooth transceiver manufactured by SiGe Semiconductor, Inc. It's designed for Bluetooth version 1.2 and 2.0 + EDR (Enhanced Data Rate) applications. The transceiver integrates the RF front-end, baseband processor, and other necessary functions for wireless communication, simplifying Bluetooth device development.
Applications:
- Bluetooth Headsets
- Bluetooth Speakers
- Bluetooth Adapters
- Wireless Mice and Keyboards
- Bluetooth Enabled Consumer Electronics
Features:
- Bluetooth v1.2 and 2.0 + EDR compliant
- Integrated RF Front-End: Includes transmitter, receiver, and synthesizer.
- Baseband Processor: Handles Bluetooth protocol processing.
- Adaptive Frequency Hopping (AFH): Reduces interference with other wireless devices.
- Low Power Consumption: Designed for low power operation.
- Support for SCO/eSCO voice channels
- UART and USB interfaces
Benefits:
- Simplified Design: Integrates key Bluetooth functions into a single chip.
- Reduced Component Count: Reduces the number of external components required.
- Lower Power Consumption: Extends battery life in portable devices.
- Improved Performance: Provides reliable Bluetooth communication.
- Faster Time to Market: Simplifies the development process.
Additional Details:
The SE4120L integrates the entire Bluetooth radio and baseband onto a single die, reducing board space and component count. It utilizes adaptive frequency hopping (AFH) to minimize interference with other wireless technologies such as Wi-Fi. The device can be interfaced with a host processor via UART or USB. Complete electrical characteristics, including transmit power, receiver sensitivity, power consumption in different operating modes, and detailed interface specifications are available in the SiGe Semiconductor SE4120L datasheet.