EN
  • EN
  • DE

SLA24C16-D

Part No SLA24C16-D
Manufacturer Siemens
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1092047-SLA24C16-D
Categories OEM Parts( S )
Manufacturer Siemens
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SLA24C16-D CAD Model

Description

The SLA24C16-D is a 16K (2048 x 8) EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Siemens. This memory chip is designed for non-volatile storage in a variety of electronic applications. It offers a reliable and cost-effective solution for storing configuration data, serial numbers, and other essential information that needs to be retained even when power is removed.

Applications:

  • Consumer Electronics: Used in TVs, set-top boxes, and DVD players for storing user settings and firmware.
  • Industrial Controls: Employed in programmable logic controllers (PLCs) and other industrial equipment for configuration data storage.
  • Automotive Electronics: Used in engine control units (ECUs) and instrument clusters for storing calibration data and diagnostic information.
  • Smart Cards: Integrated into smart cards for secure storage of user data and application code.
  • Telecommunications Equipment: Used in routers, modems, and other telecom devices for storing network configuration parameters.

Features:

  • 16K (2048 x 8) EEPROM: Provides 16 kilobits of non-volatile storage.
  • I2C Serial Interface: Uses the I2C serial protocol for communication, simplifying integration with microcontrollers.
  • Low Voltage Operation: Operates at a low voltage (typically 2.5V to 5.5V), making it suitable for battery-powered devices.
  • Write Protection: Includes write protection features to prevent accidental data corruption.
  • Endurance: High endurance, typically 1 million write cycles, ensures long-term reliability.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed, ensuring data integrity.
  • Easy Integration: I2C interface simplifies communication with microcontrollers and other devices.
  • Low Power Consumption: Reduces power consumption in battery-powered applications.
  • Data Protection: Write protection features prevent accidental data overwrites, improving data security.
  • Long-Term Reliability: High endurance ensures reliable performance over an extended period.

Additional Details:

The SLA24C16-D EEPROM typically comes in an 8-pin DIP or SOIC package, making it easy to solder and integrate into various circuit boards. It supports page write operations, allowing multiple bytes to be written simultaneously, improving write speed. The I2C interface supports standard and fast modes, providing flexibility in communication speed. Siemens (now often associated with Infineon Technologies or other successor companies in specific semiconductor areas) designed this memory chip for robust performance in a wide range of temperatures. This EEPROM is a dependable choice for applications requiring reliable non-volatile storage and ease of integration.

You May Also Be Interested in

SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Micrel
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Rohm Semiconductor
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess