EN
  • EN
  • DE

BUZ100SL

Part No BUZ100SL
Manufacturer Siemens
Catalog END - OF - LIFE
Description SIPMOS Power Transistor (N channel Enhancement mode Logic Level Avalanche-rated)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Siemens
Win Source Part Number 1156422-BUZ100SL
Manufacturer Homepage www.siemens.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BUZ100SL CAD Model

Description

The BUZ100SL is an N-channel power MOSFET from Siemens (now Infineon Technologies). This device is designed for high-speed switching applications and is known for its low on-resistance, making it suitable for efficient power control in various electronic systems.

Applications

  • Switch-mode power supplies (SMPS)
  • DC-DC converters
  • Motor control circuits
  • Lighting control systems
  • Uninterruptible power supplies (UPS)

Features

  • N-channel enhancement mode MOSFET
  • Low on-resistance (RDS(on))
  • High switching speed
  • Avalanche rated
  • Logic Level compatible

Benefits

  • High efficiency in power conversion due to low RDS(on)
  • Reduced power dissipation, leading to cooler operation
  • Fast switching for improved performance in high-frequency applications
  • Robustness against voltage spikes due to avalanche rating
  • Direct drive from logic circuits simplifies design

Additional Details

The BUZ100SL is designed to minimize conduction losses, which enhances the overall efficiency of power electronic circuits. Its low gate charge allows for faster switching times, reducing switching losses and improving the dynamic performance of the system. The MOSFET's avalanche rating ensures that it can withstand transient voltage spikes without failure, contributing to the reliability of the application. It is commonly used in applications where space is a constraint due to its compact package. As this part is designated END-OF-LIFE, it's important to consider replacement options for new designs or existing systems needing long-term support. Replacement options should be selected based on key specifications like RDS(on), voltage and current ratings, and package type.

Always refer to the datasheet to ensure that the BUZ100SL meets the requirements of your specific application and to understand the recommended operating conditions. Proper heat sinking is essential to manage heat dissipation and ensure long-term reliability.

You May Also Be Interested in

Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Coilcraft
SMT Power Inductors
Lowest to $0.9298
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess