EN
  • EN
  • DE

BSS131

Part No BSS131
Manufacturer Siemens
Catalog END - OF - LIFE
Description SIPMOS Small-Signal Transistor (N channel Enhancement mode Logic Level)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Siemens
Win Source Part Number 1154904-BSS131
Manufacturer Homepage www.siemens.com/
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Consumer Electronics, Portable Devices, Industrial, Automotive
Ultra Librarian 3D Model Ultra Librarian BSS131 CAD Model

Description

The BSS131 is an N-Channel enhancement mode MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Siemens. This transistor is commonly used for low-voltage, low-current switching applications. Its key feature is its ability to be easily controlled by logic-level signals, making it suitable for interfacing with microcontrollers and other digital circuits.

Applications:

  • Low-Side Switching: Frequently used to switch loads connected to the positive power supply rail.
  • LED Driving: Ideal for controlling the brightness of LEDs in various applications.
  • Small Motor Control: Suitable for driving small DC motors in toys and hobby projects.
  • Relay Driving: Used to switch relays in electronic circuits.
  • Logic Level Conversion: Can be used to convert voltage levels between different digital circuits.

Features:

  • N-Channel MOSFET: Provides efficient switching for low-voltage applications.
  • Low On-Resistance (RDS(on)): Minimizes power dissipation during switching.
  • Logic-Level Gate Drive: Can be directly driven by standard logic signals.
  • Fast Switching Speed: Enables high-frequency switching operation.
  • Small Package Size: Allows for compact circuit designs.

Benefits:

  • Energy Efficiency: Low on-resistance reduces power loss and improves overall efficiency.
  • Ease of Use: Logic-level gate drive simplifies the design of control circuits.
  • Compact Design: Small package size allows for integration into space-constrained applications.
  • Reliable Performance: Provides stable and consistent switching performance.
  • Versatile Application: Suitable for a wide range of low-voltage switching applications.

The BSS131's technical specifications typically include a low gate threshold voltage (around 1-2V), a low drain-source on-resistance (RDS(on) usually in the ohms range), and a maximum drain current rating. These characteristics make it well-suited for applications where minimizing power loss and simplifying control circuitry are critical. Designers should consult the datasheet to ensure that the BSS131 meets the specific requirements of their application. Its combination of efficiency, ease of use, and compact size makes it a popular choice for numerous low-voltage switching tasks.

You May Also Be Interested in

Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Coilcraft
SMT Power Inductors
Lowest to $0.9298
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Vishay
Silicon Z-Diodes
Lowest to $0.2181
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
740+ $0.0678 $50.1720
1,575+ $0.0635 $100.0125
2,450+ $0.0613 $150.1850
3,505+ $0.0571 $200.1355
4,555+ $0.0549 $250.0695
5,685+ $0.0528 $300.1680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 390,000 pieces
MOQ: 740 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess