The BCR133S is a digital bipolar transistor (BJT) manufactured by Siemens (now Infineon Technologies). It integrates a resistor network into a single SOT-363 package, simplifying circuit design and reducing component count. This makes it suitable for various switching and amplification applications.
Applications:
- Switching Circuits: Used as a switching element in digital circuits for controlling LEDs, relays, and other loads.
- Amplification: Can be used in small-signal amplifier circuits.
- Inverter Circuits: Suitable for basic inverter applications due to its integrated resistor network.
- Level Shifting: Can be used to shift voltage levels in digital circuits.
Features:
- Integrated Resistors: Includes base-emitter and base resistors, reducing external component count and simplifying circuit design.
- NPN Transistor: The BCR133S is an NPN bipolar junction transistor.
- Small SOT-363 Package: Compact surface-mount package saves board space.
- RoHS Compliant: Lead-free and compliant with environmental regulations.
Benefits:
- Simplified Circuit Design: Integrated resistors reduce the number of external components, simplifying PCB layout and assembly.
- Reduced Board Space: Small SOT-363 package saves valuable board space, enabling smaller and more compact designs.
- Improved Reliability: Fewer external components reduce the potential for component failures, improving overall system reliability.
- Cost Savings: Integration reduces component count, potentially lowering overall system cost.
Additional Details:
The BCR133S datasheet provides detailed electrical characteristics, including collector current, collector-emitter voltage, and DC current gain. The integrated resistor values are also specified. It is designed for low to medium current and voltage applications. While classified as 'END - OF - LIFE', equivalents may be available. This component can be used in any general switching application needing a resistor-biased transistor. Its small size makes it ideal for applications where space is limited.