EN
  • EN
  • DE

8US12000AA00

Part No 8US12000AA00
Manufacturer Siemens
Catalog Industrial Equipment
Description Control Gear & Switch Gear Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1103442-8US12000AA00
Categories Industrial Equipment
Manufacturer Siemens
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 8US12000AA00 CAD Model

Description

The Siemens 8US12000AA00 is a busbar system component designed for power distribution in electrical switchboards and control panels. It facilitates the safe and efficient distribution of electrical energy by providing a robust and reliable connection point for various electrical devices.

Applications:

  • Electrical Switchboards: Used as a main distribution busbar in low-voltage switchboards.
  • Control Panels: Provides a central connection point for distributing power to various components within a control panel.
  • Power Distribution Units (PDUs): Integrates into PDUs for efficient power distribution in data centers and server rooms.
  • Motor Control Centers (MCCs): Serves as a power distribution backbone in motor control centers.
  • Industrial Machinery: Facilitates power distribution within industrial machinery and equipment.

Features:

  • High Current Carrying Capacity: Designed to handle significant electrical loads.
  • Modular Design: Allows for flexible configuration and easy expansion.
  • Insulated Construction: Provides electrical insulation for enhanced safety.
  • Compact Size: Space-saving design for efficient use of space within electrical enclosures.
  • Easy Installation: Designed for quick and easy installation with standard mounting hardware.

Benefits:

  • Improved Power Distribution: Ensures efficient and reliable power distribution within electrical systems.
  • Enhanced Safety: Reduces the risk of electrical shock and short circuits due to its insulated design.
  • Increased Flexibility: Modular design allows for easy customization and expansion to meet changing needs.
  • Reduced Installation Time: Simplified installation process saves time and labor costs.
  • Long Service Life: Durable construction ensures reliable performance and long service life.

The Siemens 8US12000AA00 busbar system component is an essential element for modern power distribution systems, offering enhanced safety, flexibility, and reliability. Its robust design and modularity make it a suitable choice for a variety of industrial and commercial applications.

You May Also Be Interested in

Omron
RPS10F
Need more? Email Us
Omron
SBL13(F)
Need more? Email Us
Omron
RPS12A
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
SCL10(X)
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Schneider Electric
HARMONY XAC, PENDANT CONTROL STA
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess