EN
  • EN
  • DE

5ST3608

Part No 5ST3608
Manufacturer Siemens
Catalog Industrial Equipment
Description Pin busbar, 10 mm2 connection: 6x 2-phase touch-safe
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1179934-5ST3608
Categories Industrial Equipment
Manufacturer Siemens
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 5ST3608 CAD Model

Description

The Siemens 5ST3608 is a surge protection device (SPD) designed to safeguard electrical installations and connected equipment from transient overvoltages caused by lightning strikes or switching operations. It is a crucial component in ensuring the reliability and longevity of electrical systems by diverting harmful surge currents to ground, thus preventing damage to sensitive electronic devices.

Applications:

  • Residential power distribution panels
  • Commercial building electrical systems
  • Industrial control panels
  • Telecommunication systems
  • Renewable energy installations (e.g., photovoltaic systems)

Features:

  • Provides protection against transient overvoltages
  • High surge current capacity
  • Visual status indicator for easy monitoring
  • Pluggable design for quick and easy replacement of protective modules
  • Remote signaling contact for status monitoring
  • DIN rail mounting for simple installation in distribution boards

Benefits:

  • Reduces the risk of equipment damage and failure due to surges
  • Minimizes downtime and maintenance costs
  • Increases the lifespan of electrical installations
  • Enhances the overall reliability of electrical systems
  • Offers a cost-effective solution for surge protection

Additional Details:

The 5ST3608 SPD is typically characterized by its impulse current (Iimp) rating, voltage protection level (Up), and maximum continuous operating voltage (Uc). It is designed to be installed in parallel with the equipment it protects, diverting surge currents to ground. The visual status indicator provides a quick visual indication of the device's operational status. In the event of a significant surge, the protective modules may need to be replaced, which can be done easily thanks to the pluggable design. The remote signaling contact allows for remote monitoring of the SPD's status, enabling proactive maintenance. Proper grounding is essential for the effective operation of the SPD. This device is designed to meet relevant safety standards and regulations, ensuring reliable and safe surge protection.

You May Also Be Interested in

Omron
SPARE CONTROLLER
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Molex, LLC
OUTLET BOX 2-DUPLEX 5-15 W-PROOF
Need more? Email Us
Omron
RPS11A
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Molex, LLC
WATERTITE SKT - SPRING CONTACT
Need more? Email Us
Omron
RPS12E
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess