EN
  • EN
  • DE

3VL37251UP360AA0

Part No 3VL37251UP360AA0
Manufacturer Siemens
Catalog Industrial Equipment
Description Siemens 3VL3725-1UP36-0AA0 - 3VL37251UP360AA0
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1102395-3VL37251UP360AA0
Categories Industrial Equipment
Manufacturer Siemens
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 3VL37251UP360AA0 CAD Model

Description

The Siemens 3VL3725-1UP36-0AA0 is a molded case circuit breaker (MCCB) from the VL series. These circuit breakers are designed to protect electrical circuits and equipment from overloads and short circuits in a wide range of industrial and commercial applications. The 3VL series offers a compact and reliable solution for circuit protection, ensuring the safety and reliability of electrical systems.

Applications

  • Protection of electrical circuits in industrial machinery
  • Overload and short-circuit protection in power distribution panels
  • Use in commercial buildings for circuit protection
  • Protection of motors and other electrical equipment
  • Applications requiring reliable circuit protection and isolation

Features

  • Molded Case: Robust molded case provides insulation and protection for internal components.
  • Thermal-Magnetic Trip Unit: Offers both thermal overload and magnetic short-circuit protection.
  • Adjustable Trip Settings: Allows for adjustment of overload and short-circuit trip settings to match specific application requirements.
  • High Interrupting Capacity: Capable of interrupting high fault currents, ensuring safety and protection.
  • Compact Design: Space-saving design for use in control panels and distribution boards.
  • Auxiliary Contacts: Available with auxiliary contacts for signaling and remote monitoring.

Benefits

  • Reliable Protection: Provides reliable overload and short-circuit protection, safeguarding electrical circuits and equipment.
  • Adjustable Settings: Allows for customization of trip settings to match specific application needs.
  • Enhanced Safety: High interrupting capacity ensures safe disconnection of faulty circuits.
  • Space Saving: Compact design reduces the overall footprint of the circuit breaker.
  • Easy Installation: Designed for easy installation and wiring.
  • Compliance: Meets relevant international standards and certifications, ensuring safety and performance.

Additional Details

The 3VL3725-1UP36-0AA0 is designed to comply with international standards and regulations, ensuring safe and reliable operation. It is suitable for use in a wide range of industrial and commercial applications. The circuit breaker is easy to install and maintain, providing a cost-effective solution for circuit protection.

You May Also Be Interested in

Omron
RPS12E
Need more? Email Us
Omron
SCL10(X)
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Schneider Electric
HARMONY XAC, PENDANT CONTROL STA
Need more? Email Us
Omron
RPS11A
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Molex, LLC
RUB BOX FOR WPROOF OUTLET BOX
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess