EN
  • EN
  • DE

3VA20408KP320AA0

Part No 3VA20408KP320AA0
Manufacturer Siemens
Catalog OEM Parts (0 - 9)
Description Siemens RNV_NA 3VA2040-8KP32-0AA0 - 3VA20408KP320AA0
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1033662-3VA20408KP320AA0
Categories OEM Parts(0-9)
Manufacturer Siemens
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 3VA20408KP320AA0 CAD Model

Description

The 3VA2040-8KP32-0AA0 is a molded case circuit breaker (MCCB) from Siemens, designed to provide reliable protection for electrical systems against overloads and short circuits. As part of the 3VA2 series, it offers advanced features for comprehensive system protection and monitoring.

Applications

  • Industrial Machinery: Protects electrical circuits powering industrial equipment such as motors, pumps, and control systems.
  • Commercial Buildings: Ensures safety and reliability in power distribution systems for lighting, HVAC, and other essential building services.
  • Renewable Energy Systems: Safeguards circuits in solar power and wind turbine installations.
  • Data Centers: Protects critical power infrastructure to maintain uptime and prevent damage from electrical faults.
  • Infrastructure Projects: Used in power distribution for transportation systems, water treatment plants, and other large-scale infrastructure projects.

Features

  • Thermal-Magnetic Trip Unit: Provides reliable protection against overloads and short circuits.
  • Adjustable Trip Settings: Allows customization of protection parameters to match specific application requirements.
  • High Breaking Capacity: Capable of interrupting high fault currents, ensuring system safety.
  • Compact Design: Space-saving design enables easy integration into existing electrical panels.
  • Compliance with Standards: Meets international standards such as IEC 60947-2 for performance and safety.

Benefits

  • Enhanced System Protection: Prevents damage to electrical equipment and reduces the risk of fire due to overloads or short circuits.
  • Increased Uptime: Minimizes downtime by quickly interrupting faults and preventing further damage.
  • Improved Safety: Protects personnel from electrical hazards by safely disconnecting faulty circuits.
  • Flexibility: Adjustable trip settings allow for customization to suit a wide range of applications.
  • Reliability: Designed and manufactured to high-quality standards for long-lasting and dependable performance.

Additional Details

The 3VA2040-8KP32-0AA0 MCCB typically has a rated current of 40A and a breaking capacity suitable for industrial and commercial applications. It features a robust construction and is designed for easy installation and maintenance. The thermal-magnetic trip unit provides instantaneous short-circuit protection and time-delayed overload protection, ensuring comprehensive protection for the connected equipment. The circuit breaker is also equipped with clear markings and indicators for easy identification and status monitoring.

You May Also Be Interested in

Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Amd
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess