EN
  • EN
  • DE

3SU1930-0FA80-0AA0

Part No 3SU1930-0FA80-0AA0
Manufacturer Siemens
Catalog Industrial Equipment
Description Sealing plug Front ring: Metal, matte Colour: Grey Housing Material: Plastic Series: SIRIUS ACT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Grey
Housing Material Plastic
RoHS Compliant
Win Source Part Number 1047109-3SU1930-0FA80-0AA0
Categories Industrial Equipment
Manufacturer Siemens
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 3SU1930-0FA80-0AA0 CAD Model

Description

The Siemens 3SU1930-0FA80-0AA0 is a holder for labels designed for use with Siemens pushbuttons and indicator lights. These holders allow for clear and professional labeling of control panel components, making it easier for operators to identify and use them correctly.

Applications:

  • Control Panels: Used for labeling pushbuttons, selector switches, and indicator lights on control panels.
  • Machine Control Stations: Labels controls on machine operating stations.
  • Operator Interfaces: Provides clear identification of controls on operator interface panels.
  • Electrical Cabinets: Used for labeling components within electrical cabinets.
  • Automation Systems: Labels controls in automated systems.
  • Process Control: Labels controls in process control applications.

Features:

  • Clear Labeling: Provides a clear and professional way to label control panel components.
  • Easy Installation: Simple snap-in design for easy installation.
  • Durable Material: Made from durable materials for long-lasting performance.
  • Compatibility: Designed for use with Siemens pushbuttons and indicator lights.
  • Protection: Protects the label from dust and moisture.

Benefits:

  • Improved Operator Efficiency: Clear labeling improves operator efficiency and reduces errors.
  • Reduced Downtime: Quick identification of controls minimizes downtime.
  • Enhanced Safety: Proper labeling enhances safety by preventing accidental activation of incorrect controls.
  • Professional Appearance: Provides a clean and professional appearance to control panels.
  • Long Service Life: Durable materials ensure long-lasting performance.
  • Easy Maintenance: Easy to replace labels.

Additional Details:

The Siemens 3SU1930-0FA80-0AA0 is typically made of plastic or metal. It is designed to hold a specific size of label. The holder is designed for easy snap-in installation into the appropriate Siemens pushbuttons and indicator lights. The material is resistant to chemicals and environmental factors commonly found in industrial environments. The label can be easily inserted and removed for replacement. The holder is designed to prevent the label from falling out or being damaged. The color of the holder is typically gray or black.

Ensure that the correct label size is used for optimal fit. Proper installation is essential for preventing the holder from becoming dislodged. Use appropriate labeling software or tools to create clear and legible labels.

You May Also Be Interested in

Omron
SPARE CONTROLLER
Need more? Email Us
Schneider Electric
HARMONY XALD, XALK, EMPTY CONTRO
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
SBL13(F)
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Molex, LLC
WATERTITE SKT - SPRING CONTACT
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Molex, LLC
WATERTITE SKT - SPRING CONTACT
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess