EN
  • EN
  • DE

3UB85336GW2

Part No 3UB85336GW2
Manufacturer Siemens
Catalog Relays Accessories
Description OLR,25-100AMPS,3PH,CL958L,B SIZE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays - Accessories
Mfr Siemens
Series ESP200
Package Box
Product Status Active
Accessory Type Thermal Overload Relay
For Use With/Related Products Motor Protection
Base Product Number 3UB8533
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
Win Source Part Number 1047997-3UB85336GW2
Ultra Librarian 3D Model Ultra Librarian 3UB85336GW2 CAD Model

Description

The Siemens ESP200 Thermal Overload Relay Accessory is designed to provide motor protection in various applications.

  • Application: Motor Protection
  • Package: Box
  • Manufacturer: Siemens
  • Standard Package: 1 piece
  • REACH: Unaffected
  • Product Status: Active

You May Also Be Interested in

Siemens
CONTACT PIECE SET FOR 3RT2037
Need more? Email Us
Omron
SUPPRESSOR UNIT
Need more? Email Us
Weidmuller
DRR CLIP M
Need more? Email Us
TE Connectivity
RETAINING CLIP FOR 29MM PT78
Lowest to $0.2978
Weidmuller
SRC-I MARK / Marking - Label, Strips, Tags RCI Series
Need more? Email Us
Phoenix Contact
RIF-RH-2
Need more? Email Us
Panasonic
RUBBER GASKET (50MM) FOR MULT
Need more? Email Us
HK1
Sensata-Crydom
SSR MOUNTING HARDWARE KIT
Need more? Email Us
Altech corporation
MC TERM COVERS FRAME SIZE 225AF
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess