EN
  • EN
  • DE

ST02-27G1

Part No ST02-27G1
Manufacturer Shindengen
Catalog HOT - SALES and EOL Components (S)
Description Power zener Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Shindengen
Win Source Part Number 342682-ST02-27G1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST02-27G1 CAD Model

Description

The Shindengen ST02-27G1 is a rectifier diode, a component essential for converting alternating current (AC) to direct current (DC) in a wide range of electronic applications. Shindengen is a well-regarded manufacturer known for producing reliable and high-performance power semiconductors.

Applications

  • Power Supplies: Crucial for AC-DC power conversion in power supplies for various electronic devices.
  • Inverters: Used in inverter circuits to rectify AC voltage after the DC-AC conversion stage.
  • Motor Drives: Employed in motor drive circuits for rectifying the AC input to provide a stable DC voltage for motor control.
  • Battery Chargers: Found in battery charging circuits to convert AC voltage to DC voltage for charging batteries.
  • Lighting Systems: Applied in LED lighting systems to provide a regulated DC voltage to LED drivers.

Features

  • High Surge Current Capability: Designed to handle high surge currents, ensuring robustness in demanding applications.
  • Low Forward Voltage Drop: Features a low forward voltage drop, contributing to high efficiency and minimal power loss.
  • High Reliability: Manufactured with high-quality materials and processes to ensure long-term reliability.
  • Compact Package: Available in a compact package, suitable for space-constrained applications.
  • Fast Recovery Time: Offers fast recovery time, ideal for high-frequency switching applications.

Benefits

  • Improved Efficiency: The low forward voltage drop enhances energy efficiency by minimizing power dissipation.
  • Enhanced Robustness: The high surge current capability ensures stable operation even under transient conditions.
  • Compact Integration: The small form factor allows for easy integration into compact electronic devices, optimizing space utilization.
  • Stable Performance: Provides consistent and reliable performance over a wide range of operating conditions, enhancing system stability.
  • Cost-Effective Solution: Offers a balance of performance and cost, making it a practical choice for various rectification needs.

Additional Details

The ST02-27G1 is typically available in a through-hole package for easy mounting and soldering. Detailed electrical specifications, including maximum forward current, reverse voltage, and operating temperature range, can be found in the manufacturer's datasheet. Compliance with industry standards ensures safety and performance in commercial and industrial applications. The diode operates by allowing current to flow in one direction while blocking it in the opposite direction, efficiently converting AC to DC voltage while protecting circuit components from reverse current. By utilizing this diode, systems can maintain voltage stability and reliability, ensuring optimum performance of the load circuits.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.9794
Freescale Semiconductor - NXP
Lowest to $135.3384
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Silan
Lowest to $0.1964
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess