The SG20SC4M-5600 is a Schottky Barrier Diode manufactured by Shindengen Electric Manufacturing Co., Ltd. This diode is designed for high-speed switching applications where low forward voltage drop and fast recovery time are critical. It's commonly used in power supplies, inverters, and other high-frequency circuits.
Applications:
- Switching power supplies
- Inverters
- DC-DC converters
- Free-wheeling diodes
- Polarity protection
Features:
- Low forward voltage drop
- High surge current capability
- Fast reverse recovery time
- High-temperature operation
- RoHS compliant
Benefits:
- Improved efficiency in switching circuits
- Reduced power loss
- Faster switching speeds
- Enhanced reliability in demanding applications
- Environmentally friendly
Specifications:
The SG20SC4M-5600 has a maximum repetitive peak reverse voltage of 40V and a maximum average forward current of 20A. Its peak surge forward current is 160A. The forward voltage drop is typically 0.55V at 10A. The operating junction temperature range is -40°C to +150°C. It is packaged in a TO-220 package. This device is suitable for applications requiring high efficiency and fast switching speeds.