EN
  • EN
  • DE

SF5L60

Part No SF5L60
Manufacturer Shindengen
Catalog HOT - SALES and EOL Components (S)
Description Super Fast Recovery Rectifiers(600V 5A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Shindengen
Win Source Part Number 318815-SF5L60
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SF5L60 CAD Model

Description

The SF5L60 is a Schottky Barrier Diode manufactured by Shindengen Electric Manufacturing Co., Ltd. It is designed for high-efficiency rectification and fast switching speeds, making it suitable for various power supply and circuit protection applications. Its low forward voltage drop minimizes power loss, contributing to improved overall system efficiency.

Applications:

  • Switching Power Supplies (SMPS): Used as a rectifier in the secondary side of SMPS to efficiently convert AC to DC voltage.
  • DC-DC Converters: Employed in DC-DC converters for voltage regulation in portable devices, automotive electronics, and industrial equipment.
  • Freewheeling Diode: Provides a path for current when an inductive load is switched off, preventing voltage spikes and protecting other components.
  • Reverse Polarity Protection: Used to prevent damage to circuits from incorrect polarity connections.
  • Solar Power Systems: Utilized in solar panel bypass circuits to minimize power loss due to shading.

Features:

  • Low Forward Voltage Drop: Reduces power dissipation and increases efficiency in rectification circuits.
  • Fast Switching Speed: Enables high-frequency operation in switching power supplies and converters.
  • High Surge Current Capability: Withstands large current surges without damage, enhancing reliability.
  • High Reliability: Ensures stable and consistent performance under various operating conditions.
  • RoHS Compliant: Meets environmental standards for hazardous substance content.

Benefits:

  • Improved Efficiency: Minimizes power losses in power conversion, resulting in lower operating costs and reduced heat generation.
  • Enhanced Reliability: Protects against voltage spikes and current surges, extending the lifespan of the circuit.
  • Compact Design: Allows for smaller and lighter power supply designs due to reduced heat dissipation.
  • Increased System Performance: Enables faster switching speeds and better voltage regulation in power supplies and converters.
  • Environmentally Friendly: Complies with RoHS standards, ensuring the product is free from harmful substances.

Additional Details:

For specific technical details, such as maximum reverse voltage, forward current, operating temperature range, and package information, consult the manufacturer's datasheet. The SF5L60 is typically available in various package options, including TO-220 and other similar packages, to accommodate different mounting requirements. The datasheet also contains information about the materials used in the diode's construction and its compliance with industry standards.

You May Also Be Interested in

Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.1051 $60.6306
14+ $8.2917 $116.0838
22+ $8.0330 $176.7260
30+ $7.7732 $233.1960
39+ $7.5144 $293.0616
52+ $6.7371 $350.3292
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess