EN
  • EN
  • DE

S60SC3LT-5000

Part No S60SC3LT-5000
Manufacturer Shindengen
Catalog Schottky Diodes
Description 30V, 60A, THD Center Tap Cathode SBD with 650A Surge; MTO-3PT Package Type
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1090258-S60SC3LT-5000
Categories Schottky Diodes
Manufacturer Shindengen
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S60SC3LT-5000 CAD Model

Description

The Shindengen S60SC3LT-5000 is a Schottky Barrier Diode designed for high-efficiency rectification. Shindengen is a well-known manufacturer specializing in power electronics components, and the S60SC3LT-5000 exemplifies their commitment to quality and performance. This diode is particularly suited for applications requiring low forward voltage drop and fast switching speeds.

Applications:

  • Switching Power Supplies: Used as a rectifier in power supplies to improve efficiency.
  • DC-DC Converters: Employed in DC-DC converters for efficient voltage conversion.
  • Reverse Polarity Protection: Provides protection against reverse polarity in various electronic circuits.
  • Free-Wheeling Diode: Used in inductive load circuits such as relay drivers and motor control systems.
  • Solar Power Systems: Found in solar panel systems for efficient power conversion.

Features:

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation and reduces switching losses.
  • High Surge Current Capability: Withstands high surge currents, ensuring reliable operation.
  • Surface Mount Package: Designed for efficient and automated assembly processes.
  • RoHS Compliant: Complies with environmental standards, ensuring safe and eco-friendly operation.

Benefits:

  • Improved Efficiency: Reduces power consumption and heat generation, leading to energy savings.
  • Enhanced Reliability: Provides stable performance and long-term reliability.
  • Compact Design: Surface mount package allows for efficient PCB layout.
  • Wide Operating Temperature Range: Suitable for use in various environmental conditions.
  • Protection: Offers protection against reverse polarity and surge currents.

Additional Details:

The S60SC3LT-5000 is a Schottky barrier diode that features a low forward voltage drop, typically around 0.5V, which significantly reduces power loss during conduction. Its fast switching speed allows for efficient operation in high-frequency circuits, making it suitable for modern power electronics applications. The diode is designed to handle a high surge current, providing protection against transient voltage spikes. The surface mount package simplifies assembly processes and allows for a compact design. This diode is commonly used in switching power supplies, DC-DC converters, and other applications where efficiency and reliability are critical. The S60SC3LT-5000 operates within a wide temperature range, making it suitable for use in various environments. It is RoHS compliant, ensuring that it meets environmental standards and is safe for use in electronic devices. The diode's robust design and high-quality materials ensure long-term reliability and stable performance. The S60SC3LT-5000 is a reliable and efficient choice for designers and engineers looking for a high-performance Schottky barrier diode.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
40V 550mV@1A 1A SMA(DO-214AC)
Lowest to $0.1036
ShenZhen SlkorMicro Semicon Co. Ltd
40V Independent Type 350mA 600mV@200mA SOD-123
Lowest to $0.0077
ShenZhen SlkorMicro Semicon Co. Ltd
40V 550mV@5A 5A SMC(DO-214AB)
Lowest to $0.0472
Infineon Technologies
Schottky Diodes & Rectifiers Silicon Schottky Diodes 4V 110mA
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
40V Independent Type 350mA 600mV@200mA SOD-523
Lowest to $0.0074
Nexperia USA Inc.
Schottky Diodes & Rectifiers
Lowest to $0.2785
ShenZhen SlkorMicro Semicon Co. Ltd
40V 550mV@5A 5A SMA(DO-214AC)
Lowest to $0.0446
ShenZhen SlkorMicro Semicon Co. Ltd
40V Independent Type 1A 900mV@3A SOD-123
Lowest to $0.0130
ShenZhen SlkorMicro Semicon Co. Ltd
20V 500mV@1A 1A SMA(DO-214AC)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess