EN
  • EN
  • DE

S30SC6L

Part No S30SC6L
Manufacturer Shindengen
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Shindengen
Win Source Part Number 306609-S30SC6L
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S30SC6L CAD Model

Description

The Shindengen S30SC6L is a Schottky Barrier Diode. Like other Schottky diodes, it offers fast switching and low forward voltage drop characteristics, making it ideal for high-efficiency power applications. The 'L' suffix may signify a specific feature or package variation within the Shindengen product line.

Applications:

  • Switch-mode power supplies (SMPS)
  • DC-DC converters
  • High-frequency rectification circuits
  • Freewheeling diode applications
  • Reverse polarity protection circuits

Features:

  • Low forward voltage drop: Reduces power dissipation and enhances efficiency.
  • Fast switching speed: Enables high-frequency operation with minimal switching losses.
  • High surge current capability: Provides robustness against transient current surges.
  • Compact package: Facilitates integration into space-constrained designs.
  • High-temperature operation: Suitable for use in demanding thermal environments.

Benefits:

  • Improved power conversion efficiency: Reduces heat generation and maximizes overall system performance.
  • Reduced switching losses: Allows for operation at higher frequencies with lower power dissipation.
  • Enhanced reliability: Provides stable and dependable performance under various operating conditions.
  • Smaller component size: Enables more compact and efficient circuit designs.
  • Protection against reverse polarity: Prevents damage from accidental reverse voltage connections.

Additional Details:

It's crucial to consult the device datasheet for accurate specifications, including forward voltage (Vf), reverse leakage current (Ir), maximum reverse voltage (Vrrm), and maximum forward current (If). The datasheet provides detailed information on electrical and thermal characteristics. Thermal management is critical to ensure reliable operation, especially at higher current levels. Appropriate heatsinking or other thermal management techniques might be necessary. The specific package type, potentially indicated by the 'L' suffix, determines the mounting and thermal interface requirements. The diode's construction likely involves a metal-semiconductor junction formed on a silicon substrate, optimized for specific performance characteristics. Compliance with relevant industry standards should be verified.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.2529
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess