EN
  • EN
  • DE

F20S60C3-7102

Part No F20S60C3-7102
Manufacturer Shindengen
Catalog OEM Parts (F - I)
Description 20A, 600V, SMD CoolMOS C3 Series Mosfet with 50W PD; STO-220 Package Type
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1008586-F20S60C3-7102
Categories OEM Parts(F-I)
Manufacturer Shindengen
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian F20S60C3-7102 CAD Model

Description

The F20S60C3-7102 is a Schottky Barrier Diode manufactured by Shindengen Electric Manufacturing Co., Ltd. It is part of their series of high-performance diodes designed for demanding power rectification applications, focusing on efficient energy conversion and minimal power loss. The ‘C3’ designation often indicates a specific package or terminal configuration within Shindengen's product line.

Applications

  • High-Efficiency Power Supplies: Used in server power supplies to increase overall energy efficiency.
  • AC-DC Power Adapters: Employed in adapters for laptops and other electronic devices for efficient rectification.
  • Photovoltaic (PV) Inverters: Used in solar power inverters to convert DC power from solar panels to AC power efficiently.
  • Automotive Electronics: Used in automotive charging systems and power management circuits.
  • Motor Control Systems: Used as freewheeling diodes to protect switching devices from inductive voltage spikes.

Features

  • Very Low Forward Voltage Drop (Vf): Minimizes power loss and increases efficiency, reducing heat generation.
  • High Surge Current Capability: Robust design allows it to withstand large current surges without failure.
  • Fast Reverse Recovery Time (Trr): Enables high-frequency operation and reduces switching losses.
  • Operating Temperature Range: Designed to operate reliably over a wide range of temperatures.
  • RoHS Compliant: Meets Restriction of Hazardous Substances directives, ensuring environmental compliance.

Benefits

  • Enhanced Energy Efficiency: Low forward voltage drop and fast switching significantly improves system efficiency.
  • Increased System Reliability: High surge current capability provides protection against overcurrent events.
  • Reduced Heat Sink Requirements: Lower power dissipation allows for smaller heat sinks or fan-less operation.
  • Improved Power Density: Allows for smaller and more compact power supply designs.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact.

Additional Details

The F20S60C3-7102 typically features a forward current rating of 20 Amps and a reverse voltage rating of 60 Volts. It comes in a specific package designed for efficient heat dissipation, usually a TO-220 or similar. The '7102' suffix may indicate a specific lead forming or other customization. Detailed specifications such as maximum forward voltage drop, reverse leakage current, and thermal resistance should be verified from the official Shindengen datasheet. This diode is constructed to provide optimized performance in demanding switching applications, and the specific 'C3' designation will be fully explained in the datasheet.

You May Also Be Interested in

Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Hewlett Packard
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1048 $63.7336
16+ $7.4705 $119.5280
24+ $7.2372 $173.6928
33+ $7.0036 $231.1188
43+ $6.7701 $291.1143
58+ $6.0698 $352.0484
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess