The DE5S4M is a Schottky Barrier Diode manufactured by Shindengen Electric Manufacturing Co., Ltd. It is designed for high-speed switching applications, offering efficient rectification with a low forward voltage drop. This component is commonly used in power supplies and other electronic circuits requiring fast and efficient diode performance.
Applications
- Switching Power Supplies
- DC-DC Converters
- Free-Wheeling Diodes
- Reverse Polarity Protection
- High-Frequency Rectification
Features
- Low Forward Voltage Drop
- High Switching Speed
- High Surge Current Capability
- Compact Size
- RoHS Compliant
Benefits
- Increased Efficiency in Power Conversion
- Reduced Power Dissipation
- Protection Against Voltage Spikes
- Easy Integration into Circuit Designs
- Environmentally Friendly
Technical Specifications
The DE5S4M has a maximum repetitive peak reverse voltage (VRRM) of 400V, and a forward current (IF) of 5A. It features a low forward voltage drop (VF) of approximately 0.8V at 5A. The surge current capability (IFSM) is 80A. The operating junction temperature range is typically between -40°C and +150°C. The diode is available in a molded package for easy surface mounting. Shindengen's commitment to quality ensures that this component provides stable and reliable performance in demanding applications requiring high-speed switching and low power loss.