EN
  • EN
  • DE

DE5S4M-7061

Part No DE5S4M-7061
Manufacturer Shindengen
Catalog OEM Parts (C - E)
Description 40V, 5A, SMD Schottky Barrier Diode with 80A Surge; E-Pack Package Type
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Element Configuration Single
Max Reverse Leakage Current 3.5 mA
Max Surge Current 80 A
RoHS Compliant
Win Source Part Number 1055303-DE5S4M-7061
Categories OEM Parts(C-E)
Manufacturer Shindengen
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DE5S4M-7061 CAD Model

Description

The Shindengen DE5S4M-7061 is a surface-mount rectifier diode designed for applications requiring efficient AC-to-DC conversion. It is commonly used in power supplies, adapters, and various electronic devices.

Applications:

  • Switching Mode Power Supplies (SMPS)
  • Adapters and chargers for mobile devices
  • LED lighting power supplies
  • DC-DC converters
  • Reverse polarity protection circuits

Features:

  • Surface Mount Device (SMD) package for automated assembly
  • Low forward voltage drop for increased efficiency
  • High surge current capability for enhanced reliability
  • Fast switching speed for reduced power loss
  • RoHS compliant

Benefits:

  • Simplified and cost-effective PCB assembly due to the SMD package.
  • Reduced power dissipation and improved energy efficiency resulting from the low forward voltage drop.
  • Increased system robustness against transient voltage spikes due to high surge current capability.
  • Improved overall system performance with fast switching speed capabilities.
  • Environmentally friendly due to RoHS compliance.

Additional Details:

The DE5S4M-7061's datasheet will specify key parameters such as maximum repetitive reverse voltage (VRRM), average forward current (IF(AV)), peak surge current (IFSM), and forward voltage (VF). Always refer to the manufacturer's datasheet for the most accurate and up-to-date specifications. This diode typically features a molded plastic case and is designed for reflow soldering. Heatsinking is usually not required for low to moderate current applications, but it's crucial to assess the thermal requirements based on the specific operating conditions.

You May Also Be Interested in

Rockwell
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
new, original packaged
Lowest to $0.0059
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1282 $59.4358
46+ $2.5666 $118.0636
70+ $2.4865 $174.0550
96+ $2.4063 $231.0048
125+ $2.3261 $290.7625
167+ $2.0855 $348.2785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 718 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess