EN
  • EN
  • DE

D5SC4M

Part No D5SC4M
Manufacturer Shindengen
Catalog END - OF - LIFE
Description Schottky Rectifiers (SBD) (40V 5A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Shindengen
Win Source Part Number 1166230-D5SC4M
Manufacturer Homepage www.shindengen.co.jp/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian D5SC4M CAD Model

Description

The D5SC4M is a Schottky barrier diode manufactured by Shindengen. Schottky diodes are semiconductor devices with a low forward voltage drop and fast switching speed compared to traditional diodes. These characteristics make them ideal for applications where efficiency and speed are critical. The D5SC4M is designed to handle specific voltage and current requirements, making it suitable for various electronic applications.

Applications

  • Switch-Mode Power Supplies (SMPS): Used as rectifiers in SMPS to improve efficiency due to their low forward voltage drop and fast switching speed.
  • DC-DC Converters: Employed in DC-DC converters for efficient voltage conversion in portable devices and power management systems.
  • Reverse Polarity Protection: Provides reverse polarity protection in sensitive electronic circuits.
  • Free-wheeling Diode: Utilized as a free-wheeling diode in inductive circuits to protect switching devices from voltage spikes.
  • Solar Power Systems: Used in solar panel systems for blocking reverse current flow and improving system efficiency.

Features

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency, reducing heat generation.
  • Fast Switching Speed: Enables high-frequency operation in switching circuits.
  • High Surge Current Capability: Withstands high surge currents, providing protection against transient voltage spikes.
  • Compact Size: Offers a compact design for space-constrained applications.
  • High Reliability: Built to provide stable and reliable performance over a wide range of operating conditions.

Benefits

  • Increased Efficiency: Low forward voltage drop minimizes power loss, improving overall system efficiency.
  • Fast Switching: Enables high-frequency operation, reducing the size of passive components in power supplies.
  • Protection Against Voltage Spikes: Protects downstream components from damage caused by voltage surges.
  • Compact Design: Saves space in compact electronic devices and power supplies.
  • Improved Reliability: Enhances the reliability of electronic devices by providing stable and efficient performance.

Additional Details

The D5SC4M typically features a voltage rating of 40V and a forward current rating of 5A. It is often available in a surface mount package. It's designed to operate within a specific temperature range. Datasheets provide detailed information on its electrical characteristics, thermal performance, and mechanical dimensions.

You May Also Be Interested in

Coilcraft
SMT Power Inductors
Lowest to $0.9298
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.8247 $62.4741
7+ $17.0871 $119.6097
11+ $16.5535 $182.0885
15+ $16.0187 $240.2805
19+ $15.4851 $294.2169
25+ $13.8831 $347.0775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess