EN
  • EN
  • DE

D5SBA60-7001

Part No D5SBA60-7001
Manufacturer Shindengen
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Shindengen
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821546-D5SBA60-7001
Ultra Librarian 3D Model Ultra Librarian D5SBA60-7001 CAD Model

Description

The D5SBA60-7001 is a bridge rectifier manufactured by Shindengen Electric Manufacturing Co., Ltd. Bridge rectifiers are used to convert alternating current (AC) to direct current (DC). They are commonly found in power supplies, adapters, and other electronic devices that require a stable DC voltage from an AC source.

Applications

  • Power Supplies: Used in AC-to-DC power supplies for various electronic devices and equipment.
  • Adapters: Found in AC adapters and chargers for converting AC line voltage to DC voltage required by portable devices.
  • Industrial Equipment: Employed in industrial machinery and control systems that require a DC power source.
  • Home Appliances: Used in appliances such as washing machines, refrigerators, and air conditioners to convert AC power to DC.
  • LED Lighting: Utilized in LED drivers to provide a stable DC voltage for LED illumination.

Features

  • High Surge Current Capability: Designed to withstand high surge currents, ensuring reliable operation during startup and transient conditions.
  • Low Forward Voltage Drop: Minimizes power loss and heat generation, improving overall efficiency.
  • High Reliability: Manufactured with high-quality materials and processes to ensure long-term reliability.
  • Compact Size: Space-saving design allows for easy integration into various electronic circuits.
  • High Voltage Rating: Capable of handling high voltage inputs, making it suitable for a wide range of applications.

Benefits

  • Efficient AC-to-DC Conversion: Provides efficient and reliable conversion of AC power to DC power.
  • Stable DC Voltage: Delivers a stable DC voltage output, ensuring proper operation of connected devices.
  • Protection Against Voltage Spikes: Withstands voltage spikes and surges, protecting sensitive electronic components.
  • Long Service Life: High-quality construction ensures long-term reliability and durability.
  • Easy Integration: Compact size and standard terminals allow for easy integration into existing circuits.

Additional Details

The D5SBA60-7001 is likely to have a maximum repetitive peak reverse voltage of 600V, indicated by '60' multiplied by 10. It is likely designed to handle a forward current of around 5A, indicated by 'D5'. The operating temperature range is typically from -40°C to +150°C. This bridge rectifier is commonly available in an SBA package. The '7001' is likely a manufacturing or date code. The isolation voltage between the terminals and the mounting base is typically high, providing additional safety and protection. The robust design makes it suitable for use in demanding environments where reliability is critical.

You May Also Be Interested in

ABB Embedded Power
SCD41 ABB Installation Products ABB COMP STIRRUP W/CONTAX 3/0-3/0 ASCR datasheet, inventory, & pricing.
Lowest to $29.1045
Infineon Technologies
88Q2221MB0-NYA2A0G1 Infineon Technologies Infineon PHY datasheet, inventory, & pricing.
Lowest to $34.9254
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Everlight Electronics Co Ltd
19-223USRSYGC/S525/TR8 Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0618
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Toshiba Semiconductor and Storage
HDTB540XK3CA Toshiba Toshiba datasheet, inventory, & pricing.
Lowest to $168.0810
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1150 $59.1850
46+ $2.5560 $117.5760
70+ $2.4752 $173.2640
97+ $2.3955 $232.3635
125+ $2.3158 $289.4750
167+ $2.0767 $346.8089
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,560 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess