The D5S9M is a bridge rectifier manufactured by Shindengen Electric Manufacturing Co., Ltd. It is designed to convert alternating current (AC) to direct current (DC) for various applications. The rectifier is built to provide efficient and reliable power conversion.
Applications
- Power Supplies for Consumer Electronics
- Industrial Control Equipment
- Home Appliances
- LED Lighting Systems
- Adapters and Chargers
Features
- High Surge Current Capability
- Compact Size
- High Isolation Voltage
- Low Forward Voltage Drop
- RoHS Compliant
Benefits
- Provides reliable AC-to-DC Conversion
- Enhances the performance and efficiency of power supplies
- Protects sensitive electronic components from voltage spikes
- Facilitates compact and efficient designs
- Ensures compliance with environmental regulations
Technical Specifications
The D5S9M is characterized by a repetitive peak reverse voltage (VRRM) of 900V and a DC output current (IO) of 5A. It can handle a surge current (IFSM) of 150A. The forward voltage drop (VF) is typically around 1.0V. The operating temperature range is usually between -40°C to +150°C. The device comes in a compact package, allowing for space-saving designs. Shindengen ensures this rectifier meets industry standards for performance and reliability. The device is suitable for applications requiring robust AC-to-DC conversion within specified voltage and current parameters.