EN
  • EN
  • DE

D4SBS6-7000

Part No D4SBS6-7000
Manufacturer Shindengen
Catalog Schottky Diodes
Description 4 IO, 60 VO, THD High Speed Schottky Bridge Diode, 3S Package Type
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package S
Packaging Bulk
RoHS Compliant
Win Source Part Number 994643-D4SBS6-7000
Categories Schottky Diodes
Manufacturer Shindengen
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian D4SBS6-7000 CAD Model

Description

The D4SBS6-7000 is a Schottky Barrier Diode bridge rectifier manufactured by Shindengen. This device is designed for efficient AC to DC rectification with low forward voltage drop and fast reverse recovery time, which are characteristic advantages of Schottky diodes.

Applications:

  • Switching Power Supplies: Input rectification for switching power supplies, improving efficiency and reducing heat generation.
  • AC Adapters: In AC adapters for converting AC line voltage to DC voltage.
  • LED Lighting: Rectification for LED driver circuits.
  • Battery Chargers: Input rectification for battery charging circuits.
  • General Purpose Rectification: Converting AC voltage to DC voltage in various electronic circuits.

Features:

  • Low Forward Voltage Drop: Reduces power loss and improves efficiency.
  • Fast Reverse Recovery Time: Enables high-frequency operation and minimizes switching losses.
  • High Surge Current Capability: Withstands large surge currents without damage.
  • High Voltage Rating: Provides reliable operation in high-voltage circuits.
  • Compact Bridge Rectifier Package: Simplifies PCB layout and reduces component count.

Benefits:

  • Increased Efficiency: Low forward voltage drop minimizes power dissipation, leading to higher efficiency.
  • Improved Performance: Fast reverse recovery time enables high-frequency operation and reduces switching losses.
  • Enhanced Reliability: High surge current capability ensures robust performance in demanding applications.
  • Compact Design: Small package size allows for smaller and more efficient circuit designs.
  • Simplified Design: Integrated bridge rectifier simplifies circuit design and reduces component count.

Additional Details:

The D4SBS6-7000 typically features a voltage rating of 600V and a forward current rating of 4A. It is commonly available in a compact SBS package. The operating temperature range usually spans from -40°C to +150°C. Always consult the datasheet for specific operating conditions, thermal considerations, and absolute maximum ratings. Proper heat sinking may be required to dissipate heat generated during operation, especially at high currents and ambient temperatures. The specific forward voltage and reverse leakage current characteristics will vary with temperature and applied voltage.

The D4SBS6-7000 is a reliable and efficient Schottky bridge rectifier for various power electronics applications. Always refer to the manufacturer's datasheet for the most accurate and up-to-date specifications.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
40V Independent Type 350mA 600mV@200mA SOD-123
Lowest to $0.0077
Taiwan Semiconductor
Schottky Diodes & Rectifiers 20A, 60V, Trench Schottky
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
20V 500mV@1A 1A SMA(DO-214AC)
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
200V 920mV@5A 5A SMC
Lowest to $0.0423
ShenZhen SlkorMicro Semicon Co. Ltd
30V 1V@100mA 200mA SOT-23
Lowest to $0.0428
ShenZhen SlkorMicro Semicon Co. Ltd
100V 850mV@1A 1A SOD-123FL
Lowest to $0.0292
ShenZhen SlkorMicro Semicon Co. Ltd
SOD-123
Lowest to $0.0200
ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type SOD-523
Lowest to $0.2442
ShenZhen SlkorMicro Semicon Co. Ltd
SMA(DO-214AC)
Lowest to $0.2469

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7816 $58.6200
185+ $0.6414 $118.6590
280+ $0.6213 $173.9640
385+ $0.6013 $231.5005
500+ $0.5812 $290.6000
665+ $0.5211 $346.5315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,740 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess