EN
  • EN
  • DE

D2SB60-7001

Part No D2SB60-7001
Manufacturer Shindengen
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Shindengen
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821519-D2SB60-7001
Ultra Librarian 3D Model Ultra Librarian D2SB60-7001 CAD Model

Description

The D2SB60-7001 is a bridge rectifier manufactured by Shindengen Electric Manufacturing Co., Ltd. It is designed for converting alternating current (AC) to direct current (DC) efficiently. Bridge rectifiers are widely used in power supplies, adapters, and other electronic devices that require DC power.

Applications:

  • Power supplies
  • AC-DC adapters
  • Battery chargers
  • Home appliances
  • Industrial equipment

Features:

  • High surge current capability
  • Low forward voltage drop
  • Compact size
  • High reliability
  • Simple to use

Benefits:

  • Efficient AC to DC conversion
  • Stable DC output voltage
  • Easy integration into electronic circuits
  • Long operational life
  • Reduced power loss

Additional Details:

The D2SB60-7001 features a repetitive peak reverse voltage (Vrrm) of 600V and a forward current (If) of 2A. The bridge rectifier consists of four diodes arranged in a bridge configuration to provide full-wave rectification. This design allows for more efficient use of the AC waveform compared to half-wave rectifiers. The device’s compact size allows it to be used in space-constrained applications. It has a high surge current capability, which protects the device from damage due to transient voltage spikes. The low forward voltage drop ensures minimal power loss during operation. The rectifier is designed for easy mounting on PCBs. Shindengen's commitment to quality ensures that this rectifier is highly reliable and capable of performing consistently over a wide range of operating conditions. It is commonly found in power adapters for electronic devices, providing a stable DC voltage source for the device’s internal circuitry.

The D2SB60-7001 is designed to meet industry standards and is a cost-effective solution for AC to DC conversion. The device is suitable for both commercial and industrial applications.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess