EN
  • EN
  • DE

D1FS4A-5103

Part No D1FS4A-5103
Manufacturer Shindengen
Catalog Schottky Diodes
Description 40V, 1.5A, SMD Schottky Barrier Diode with 60A Surge; 1F Package Type
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package F
Element Configuration Single
Forward Current 1.5 A
Forward Voltage 480 mV
Max Forward Surge Current (Ifsm) 60 A
Maximum Operating Temperature 150 °C
Max Repetitive Reverse Voltage (Vrrm) 40 V
Peak Reverse Current 2 mA
RoHS Compliant
Win Source Part Number 1054647-D1FS4A-5103
Categories Schottky Diodes
Manufacturer Shindengen
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian D1FS4A-5103 CAD Model

Description

Shindengen is the manufacturer of this product that falls under the Schottky Diodes category.

  • Forward Voltage: 480 mV
  • Forward Current: 1.5 A
  • Mounting: SMD (SMT)
  • Case/Package: F
  • Maximum Operating Temperature: 150 °C
  • RoHS: Compliant
  • Configuration: Single element
  • Maximum Repetitive Reverse Voltage (Vrrm): 40 V
  • Peak Reverse Current: 2 mA
  • Supply and Demand Status: Shortage

You May Also Be Interested in

Taiwan Semiconductor
Schottky Diodes & Rectifiers 3A, 200V, Schottky Rectifier
Lowest to $0.7276
ShenZhen SlkorMicro Semicon Co. Ltd
40V Independent Type 350mA 600mV@200mA SOD-123
Lowest to $0.0077
ShenZhen SlkorMicro Semicon Co. Ltd
950mV@3A 3A 150V SMA(DO-214AC)
Lowest to $0.0464
Panjit
Schottky Diodes & Rectifiers 40V,Schottky,SOD-123FL,2A
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
SOD-123FL
Lowest to $0.0303
ShenZhen SlkorMicro Semicon Co. Ltd
40V 500mV@3A 3A SMA(DO-214AC)
Lowest to $0.0223
ShenZhen SlkorMicro Semicon Co. Ltd
100V 850mV@3A 3A SOD-123FL
Lowest to $0.0261
ShenZhen SlkorMicro Semicon Co. Ltd
40V Independent Type 1A 900mV@3A SOD-123
Lowest to $0.0130
ShenZhen SlkorMicro Semicon Co. Ltd
40V Independent Type 350mA 600mV@200mA SOD-523
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess