EN
  • EN
  • DE

2SK2497(T2LV0K001)

Part No 2SK2497(T2LV0K001)
Manufacturer Shindengen
Catalog JFETs (Junction Field Effect)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Shindengen
Win Source Part Number 17907-2SK2497(T2LV0K001)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK2497(T2LV0K001) CAD Model

Description

Product Overview

The 2SK2497(T2LV0K001) N-channel MOSFET transistor provides excellent electrical performance for power management and switching applications. Recognized for its reliability and efficiency, this device offers outstanding functionality for a range of circuit designs without being tied to a specific manufacturer, ensuring a diverse application base.

Features and Benefits

  • High Conductivity: Ensures superior electrical conductivity due to low input capacitance and on-state resistance.
  • Enhanced Thermal Stability: Constructed to manage thermal loads effectively, thus prolonging component lifespan.
  • Rapid Switching: Supports high-frequency operations, enhancing the performance of power conversion systems.
  • Versatile Pin Configuration: Allows flexible integration into various circuit systems, ideal for customized designs.

Applications

  • Switching Power Supplies
  • Renewable Energy Systems
  • Audio Amplifier Circuits
  • Battery Management Systems
  • Robotics and Automation

Additional Details

Engineers and designers recognize the 2SK2497(T2LV0K001) for its adaptability and performance in extensive electronic applications. Whether used in consumer electronics or sophisticated industrial systems, its design ensures efficiency and reliability. It's a component known for reducing the size and number of necessary heat sinks in builds due to its thermal performance, thereby offering cost savings and enhanced design flexibility. Its versatility means it fits seamlessly into both new and legacy systems needing reliable power management solutions.

You May Also Be Interested in

Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.0982
Rohm Semiconductor
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us
Microchip Technology
JFET N-CH 40V TO18
Need more? Email Us
ON Semiconductor
JFET
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
Fairchild/ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
Panasonic
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1379

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess