EN
  • EN
  • DE

2SK2178

Part No 2SK2178
Manufacturer Shindengen
Catalog JFETs (Junction Field Effect)
Description Trans MOSFET N-CH 500V 2A
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Shindengen
Win Source Part Number 17753-2SK2178
Popularity Low
Supply and Demand Status Balance
Family Name 2SK2178
Introduction Date March 15, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SK2178 CAD Model

Description

The 2SK2178 is a high-performance N-channel MOSFET that excels in a variety of electronic applications. Designed with advanced semiconductor technology, this component offers superior efficiency, reliability, and thermal management. It's an ideal choice for engineers seeking to optimize their power systems.

Features and Benefits

  • Low On-Resistance: With minimal on-resistance, the 2SK2178 ensures lower drain-source voltage when active, translating to higher efficiency.
  • High-Speed Switching: Designed for rapid switching capabilities, this MOSFET enhances performance in applications requiring quick response times.
  • Robust Thermal Performance: An excellent heat dissipation capacity allows for more stable operations over extended periods.
  • Compact Package: Its small footprint makes it suitable for designs constrained on space.

Typical Applications

  • Switch-mode power supplies (SMPS)
  • DC-DC converters
  • Audio amplification systems
  • Industrial motor controls
  • Battery-powered devices

Additional Details

The 2SK2178 is particularly suited for applications that demand high-efficiency power conversion solutions. Its advanced processing technology ensures that losses are minimized while maintaining robust and reliable performance. This MOSFET’s compactness does not compromise its capabilities; instead, it provides versatile applicability across a wide spectrum of power management systems.

When considering the integration of the 2SK2178 into your project, it is important to note that its high-speed characteristics are beneficial for applications where timing precision is critical. Additionally, its low input capacitance allows for lower gate charge, making it highly efficient in high-frequency circuit applications. Choosing the 2SK2178 means opting for a component that can significantly enhance the efficiency and reliability of your electronic designs.

You May Also Be Interested in

ON Semiconductor
JFET N-CH 30V TO92
Need more? Email Us
ON Semiconductor
JFET 2N-CH 15V 50MA SC88AFL/MCPH / JFET 2 N-Channel (Dual) 15 V 50 mA 300 mW Surface Mount SC-88AFL/MCPH5
Lowest to $0.7277
Fairchild/ON Semiconductor
JFET N-CH 40V TO92-3
Lowest to $0.1379
Vishay
JFET P-CH 30V TO-18 / JFET Through Hole TO-206AA (TO-18)
Need more? Email Us
Vishay
Trans JFET N-CH 3-Pin TO-92
Lowest to $0.2504
Linear Integrated Systems
JFET 2 N-Channel (Dual) 40 V 10 mA 400 mW Surface Mount 8-SOIC
Need more? Email Us
ON Semiconductor
Lowest to $0.7335
ON Semiconductor
JFET P-CH 30V SOT23-3
Lowest to $0.1281
ON Semiconductor
JFET SS N-CHAN 30V SOT23 / JFET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess