EN
  • EN
  • DE

1SMA4753AG

Part No 1SMA4753AG
Manufacturer Shikues
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1035403-1SMA4753AG
Categories OEM Parts(0-9)
Manufacturer Shikues
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1SMA4753AG CAD Model

Description

The 1SMA4753AG is a surface mount Zener diode manufactured by Shikues. A Zener diode is a special type of diode that allows current to flow in the reverse direction when the voltage reaches a specific value, known as the Zener voltage. It is used to regulate voltage in circuits.

Applications

  • Voltage regulation: Maintaining a constant voltage level in electronic circuits.
  • Overvoltage protection: Protecting sensitive components from voltage spikes.
  • Clipping circuits: Limiting the voltage to a specific level.
  • Reference voltage sources: Providing a stable voltage reference for measurement circuits.
  • Transient voltage suppression: Protecting circuits from transient voltage surges.

Features

  • Surface mount package: Enabling automated assembly and compact design.
  • Precise Zener voltage: Providing accurate voltage regulation.
  • High surge current capability: Withstanding transient voltage surges.
  • Low leakage current: Minimizing power consumption.
  • RoHS compliant: Meeting environmental regulations.

Benefits

  • Stable voltage: Maintaining a constant voltage level despite variations in input voltage or load current.
  • Circuit protection: Preventing damage to sensitive components from overvoltage.
  • Simplified design: Eliminating the need for complex voltage regulation circuitry.
  • Improved reliability: Providing robust performance in harsh environments.
  • Reduced system cost: Cost-effective voltage regulation solution.

Additional Details

The 1SMA4753AG has a Zener voltage of 36V with a tolerance of approximately 5%. It has a power dissipation rating of 1W and is available in a SMA (Surface Mount A) package. The forward voltage drop is typically around 1.2V. The 'G' suffix likely indicates that the device is RoHS compliant and uses lead-free terminations. Detailed specifications, including the Zener impedance and temperature coefficient, can be found in the datasheet.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
Texas Instruments
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess