EN
  • EN
  • DE

KLXES15AAA1

Part No KLXES15AAA1
Manufacturer Shenzhen Yongyutai Electronics Co., Ltd.
Catalog ESD and Circuit Protection
Description 40VC Clamp ESD DIODE 0402
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package 0402
Clamping Voltage 40V
Operating Temperature -55℃~+125℃
Number of Channels 1
Type ESD
Reverse Leakage Current (Ir) 10nA
Polarity Bidirectional
Reverse Stand-Off Voltage (Vrwm) 5V
Ultra Librarian 3D Model Ultra Librarian KLXES15AAA1 CAD Model

Description

Fusetron 02511.25NRT1

The Fusetron 02511.25NRT1 provides unparalleled protection in electrical circuits, making it a crucial component for safeguarding various electronics from faults and short circuits. This fuse is ideal for enhancing circuit safety and reliability.

  • Applications: Consumer Electronics, Medical Devices, Lighting Systems
  • Features: Rapid blow, Durable construction, High interrupting rating
  • Benefits: Optimized circuit protection, Longevity, Reduced downtime

Additional Details: Compatible with industry standards, this fuse is versatile and effective in both new and existing systems.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 36VWM 80VC DFN1006-2 / 80V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006-2
Lowest to $0.2376
NXP / Nexperia
PESD5V0S2BT - Low capacitance bidirectional double ESD protection diode
Lowest to $0.0497
ON Semiconductor
TVS DIODE 3.3VWM 12VC 2X3DFN / 12V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 2-X3DFN (0.6x0.3) (0201)
Lowest to $0.6239
Yageo
ESD Suppressor Diode Array Bi-Directional 15kV 8-Pin SOIC T/R
Need more? Email Us
Yageo
ESD Suppressor TVS Single Bi-Directional 8V 15kV Air/8kV Contact 3-Pin SOT-23 T/R
Need more? Email Us
Taiwan Semiconductor
SOT-23, 5V, 350W, 0.8pF, ESD Protection Diode & Array
Need more? Email Us
Littelfuse Inc.
PGBSOT23 Series - SOT23 PulseGuard® Polymeric ESD Suppressors, 24V, 300V
Need more? Email Us
ON Semiconductor
TVS DIODE 5VWM 12.5VC SC70-3 / 12.5V (Typ) Clamp 12A Ipp Tvs Diode Surface Mount SC-70-3 (SOT323)
Lowest to $0.3465
ON Semiconductor
TVS DIODE 5VWM 10.4VC SOT723 / 10.4V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-723
Lowest to $0.7208

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
3,705+ $0.0135 $50.0175
9,010+ $0.0111 $100.0110
13,890+ $0.0108 $150.0120
19,235+ $0.0104 $200.0440
24,755+ $0.0101 $250.0255
33,335+ $0.0090 $300.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 187,000 pieces
MOQ: 3705 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess