EN
  • EN
  • DE

TAXM8M2IFDBET2T

Part No TAXM8M2IFDBET2T
Manufacturer Shenzhen Yajingxin Electronics Co., Ltd.
Catalog Crystals
Description Crystal 8MHz ±20ppm 12pF 80Ω HC-49S-SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package HC-49S-SMD
Frequency Stability ±30ppm
Operating Temperature -20℃~+70℃
Load Capacitance 12pF
Normal temperature Frequency Tolerance ±20ppm
Equivalent Series Resistance(ESR) 80Ω
Frequency 8MHz
Ultra Librarian 3D Model Ultra Librarian TAXM8M2IFDBET2T CAD Model

Description

Product Overview

The 0402CS-36NXJLW inductor is an essential component for projects demanding high-frequency signal management in minimal spaces. Its minute dimensions do not compromise its inductance precision and reliability.

Applications

  • High-speed ethernet circuits
  • Bluetooth devices
  • Mobile communication gadgets
  • Electronic test equipment
  • Medical implantable devices

Features and Benefits

  • Ultra-compact design: Fits seamlessly into highly intricate circuit boards.
  • Consistent performance: Maintains stability across varied temperature ranges.
  • SMD technology: Facilitates resistive soldering and assembly.

Additional Details

This inductor is ideal for use in circuits that require high reliability and stability where space constraints are significant. Its technology support allows it to withstand the demands of modern electronic applications.

You May Also Be Interested in

Shenzhen Yajingxin Electronics Co., Ltd.
Crystal 32MHz ±10ppm 12pF 80Ω SMD2016-4P
Lowest to $0.0777
Seiko Instruments
Crystals RoHS
Lowest to $0.1456
ECS Inc.
ECS-81.92-12-30Q-EN-TR ECS Crystals 8.192MHz 12pF AEC ESR 100 -40C +85C datasheet, inventory, & pricing.
Need more? Email Us
Shenzhen Huaxin Electronic Co., Ltd.
Crystal 40MHz ±10ppm 12pF 60Ω SMD2520-4P
Lowest to $0.0792
Jiangsu Changjiang Electronics Technology Co., Ltd
Crystal 12MHz ±10ppm 12pF SMD3225-4P
Lowest to $0.1747
Abracon LLC
ABM8AIG-16.000MHz-82Z-T ABRACON Crystals datasheet, inventory, & pricing.
Lowest to $1.6619
KDS
12pF ±20ppm SMD3225-4P Crystals RoHS
Lowest to $0.3493
NDK
Crystal 7.5MHz ±20ppm 8pF 250Ω SMD8045-2P
Lowest to $2.9105
Epson Electronics America Inc-Semiconductor Div
Crystal 32MHz ±10ppm 8pF 60Ω SMD2016-4P
Lowest to $0.2562

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1629 $50.4990
750+ $0.1337 $100.2750
1,160+ $0.1295 $150.2200
1,600+ $0.1253 $200.4800
2,065+ $0.1212 $250.2780
2,765+ $0.1086 $300.2790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 370 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess